EN
  • EN
  • DE

LD2981CM25TR

Part No LD2981CM25TR
Manufacturer STMicroelectronics
Description VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1195855-LD2981CM25TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD2981CM25TR CAD Model

Description

STMicroelectronics LD2981CM25TR Voltage Regulator

The LD2981CM25TR from STMicroelectronics is a high-performance, low-dropout voltage regulator designed to deliver a fixed output voltage of 2.5V with an accuracy of ±1% at 100 mA load. This device is part of the LD2981 series, which is renowned for its low dropout voltage and low quiescent current, making it an excellent choice for battery-powered applications where extending battery life is critical.

The LD2981CM25TR operates over a wide input voltage range from 2.5V to 16V, providing a stable and reliable power supply even under varying input conditions. Its low dropout voltage of just 120 mV at 100 mA load ensures efficient operation, minimizing power loss and heat generation, which is particularly beneficial in compact electronic devices.

One of the key features of this voltage regulator is its low quiescent current, typically just 0.2 mA, which helps to further conserve power in standby and idle modes. Additionally, the LD2981CM25TR includes thermal shutdown and short-circuit protection features, enhancing the safety and durability of the end application by preventing damage from over-temperature conditions and output short circuits.

The device is packaged in a SOT-23-5 package, which is a small surface-mount package that allows for high-density mounting on circuit boards, saving valuable board space in space-constrained applications. The LD2981CM25TR is also characterized by a wide operating temperature range from -40°C to +125°C, making it suitable for use in a variety of environments and applications.

Applications for the LD2981CM25TR include mobile phones, personal digital assistants (PDAs), laptop computers, and other portable devices where efficient power management is essential. Its stable output and low power consumption make it an ideal choice for powering microcontrollers, low-power logic, and other sensitive electronic components.

In summary, the LD2981CM25TR from STMicroelectronics is a reliable and efficient solution for applications requiring a fixed 2.5V output with low dropout, low quiescent current, and a small package footprint. Its robust protection features and wide operating temperature range ensure performance and durability in a range of challenging conditions.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess