EN
  • EN
  • DE

LD2985BM32R

Part No LD2985BM32R
Manufacturer STMicroelectronics
Description VERY LOW DROP AND LOW NOISE VOLTAGE REGULATOR LOW ESR CAP. COMPATIBLE, WITH INHIBIT FUNCTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1195864-LD2985BM32R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LD2985BM32R CAD Model

Description

STMicroelectronics LD2985BM32R Low Drop Voltage Regulator

The LD2985BM32R is a high-performance, low drop voltage regulator designed by STMicroelectronics, tailored for applications that demand a high level of efficiency and reliability. This voltage regulator is an ideal choice for battery-powered devices, as it offers a low dropout voltage that extends battery life and ensures stable operation even under low voltage conditions.

Key Features

  • Low Dropout Voltage: The LD2985 provides a very low dropout voltage, which is typically just 120 mV at 150 mA of load current, ensuring efficient use of power and longer battery life.
  • Output Current: It is capable of delivering up to 150 mA of continuous output current, making it suitable for a wide range of applications.
  • High Accuracy: The output voltage tolerance is exceptionally precise, within ±1% at 25°C, which provides a stable and reliable voltage supply for sensitive electronic components.
  • Low Quiescent Current: With a very low quiescent current of just 0.2 µA in off mode and 500 µA in on mode, it contributes to the overall energy efficiency of the end application.
  • Thermal Shutdown and Short-Circuit Protection: Integrated safety features include thermal shutdown and short-circuit protection, safeguarding the device and connected components from potential damage.
  • Wide Range of Output Voltages: The LD2985BM32R is available in several fixed output voltages ranging from 1.5V to 5.0V, catering to different application requirements.

Applications

The LD2985BM32R voltage regulator is versatile and can be used in various applications, including:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN
  • GPS receivers
  • Portable instruments and toys

With its compact SOT-23 package, the LD2985BM32R is a space-saving solution that meets the demands of modern compact electronic designs. Its combination of low power consumption, high accuracy, and protection features make it an excellent choice for designers looking to optimize their power management solutions.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6415 $58.1130
54+ $2.1679 $117.0666
83+ $2.0998 $174.2834
114+ $2.0316 $231.6024
147+ $1.9647 $288.8109
197+ $1.7614 $346.9958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,800 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess