EN
  • EN
  • DE

LD39030SJ15R

Part No LD39030SJ15R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.5V 300MA 4FLIPCHIP / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-Flipchip (0.79x0.79)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr STMicroelectronics
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.5V
Voltage Dropout (Max) 0.3V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 50 µA
Current - Supply (Max) 85 µA
PSRR 62dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 4-UFBGA, FCBGA
Supplier Device Package 4-FlipChip (0.79x0.79)
Base Product Number LD39030
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-15926-6,-497-15926-6,497-15926-1,497-15926-2,-497-15926-2,-497-15926-1
Standard Package 5,000
Win Source Part Number 1130266-LD39030SJ15R
Ultra Librarian 3D Model Ultra Librarian LD39030SJ15R CAD Model

Description

The LD39030SJ15R from STMicroelectronics is a high-performance, low drop-out (LDO) voltage regulator designed for applications that require efficient power management. This compact LDO regulator is capable of delivering up to 300 mA of continuous current with an input voltage range of 1.5V to 5.5V, making it ideal for battery-powered devices and low-power electronics.

Key Features

  • Output voltage: 1.5V, ensuring stable operation for devices that require a consistent power supply.
  • High output voltage accuracy: ±2%, providing reliable and precise voltage regulation for sensitive components.
  • Low dropout voltage: Extends battery life by enabling operation closer to the battery end-of-life voltage.
  • Low quiescent current: Ideal for battery-powered applications, as it minimizes power consumption when in standby mode.
  • Thermal shutdown and short-circuit protection: Enhances the safety and reliability of the device by preventing damage from overheating and current overloads.

Applications

The LD39030SJ15R is suitable for a wide range of applications, including but not limited to:

  • Mobile phones and personal media players
  • Wireless headsets and wearable devices
  • Portable medical equipment
  • Power management in microcontrollers and IoT devices

Package and Quality

This LDO is available in a flip-chip package, which offers a compact footprint and excellent thermal performance. The small size of the LD39030SJ15R makes it an excellent choice for space-constrained applications. Additionally, the device is certified for industrial temperature ranges, ensuring reliable operation under varying environmental conditions.

STMicroelectronics is committed to delivering high-quality products, and the LD39030SJ15R is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring both performance and longevity for your applications.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess