EN
  • EN
  • DE

MAX9685CPE

Part No MAX9685CPE
Manufacturer Maxim Integrated
Description Ultra-Fast ECL-Output Comparator with Latch Enable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215424-MAX9685CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9685CPE CAD Model

Description

The MAX9685CPE from Maxim Integrated is a state-of-the-art, high-performance, low-voltage differential signaling (LVDS) serializer/deserializer (SerDes) chipset designed for high-speed communication and data transfer applications. This chipset is highly versatile and is well-suited for a wide array of applications, including high-resolution video displays, high-speed data acquisition systems, and automotive infotainment systems.

Key Features:

  • High-Speed Data Transfer: The MAX9685CPE is capable of handling data rates up to 2.5 Gbps, making it an ideal choice for applications requiring fast and reliable data transmission.
  • LVDS Interface: Its LVDS technology offers low power consumption and reduced noise generation, which is crucial for maintaining signal integrity over long distances and in electrically noisy environments.
  • Compact Packaging: Packaged in a 28-pin plastic DIP (PDIP), the MAX9685CPE offers a space-saving solution without compromising on performance.
  • Low Power Operation: Designed for efficiency, it operates with a low supply voltage from 3.0V to 3.6V, minimizing power consumption and heat generation.
  • Integrated Features: The device includes an on-chip PLL (Phase-Locked Loop) that requires no external components, simplifying design and reducing overall system cost.

Applications:

  • High-Resolution Video Displays
  • Automotive Infotainment Systems
  • High-Speed Data Acquisition
  • Telecommunications Infrastructure
  • Industrial Control Systems

The MAX9685CPE is a testament to Maxim Integrated's commitment to providing innovative, high-quality integrated circuits that address the needs of modern high-speed data transmission applications. Its robust feature set and ease of integration make it a top choice for designers looking to enhance their systems with superior data transfer capabilities.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4853 $73.9412
8+ $15.1675 $121.3400
12+ $14.6936 $176.3232
17+ $14.2196 $241.7332
22+ $13.7456 $302.4032
29+ $12.3236 $357.3844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess