EN
  • EN
  • DE

LD39080PT18-R

Part No LD39080PT18-R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.8A PPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.3V @ 800mA
Output Current 800mA
Operating Supply Current 2.5mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.15V @ 800mA
Mounting SMD (SMT)
Case / Package PPAK
Win Source Part Number 070856-LD39080PT18-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD39080PT18-R CAD Model

Description

The LD39080PT18-R is a high-performance, low-dropout voltage regulator from STMicroelectronics, designed to deliver a fixed output voltage with a remarkable dropout voltage at a maximum current of 800mA. This compact and efficient power solution is ideal for a wide range of applications, including consumer electronics, automotive systems, and industrial controls.

Key Features

  • Low Dropout Voltage: The LD39080PT18-R boasts an extremely low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, making it perfect for battery-powered devices where maximizing battery life is crucial.
  • Fixed Output Voltage: This regulator provides a stable 1.8V output, which is common for digital circuits, ensuring reliable performance and compatibility with a variety of components that require a precise voltage supply.
  • High Output Current: Capable of supplying up to 800mA, the LD39080PT18-R can power a wide range of devices, from small sensors to more demanding processors and digital ICs.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the regulator and your application from damage due to excessive heat.
  • Low Quiescent Current: It features a low quiescent current, which is beneficial for reducing power consumption when the device is in standby mode, further prolonging battery life in portable applications.
  • Wide Operating Temperature Range: The regulator operates over a broad temperature range, making it suitable for harsh environments and outdoor applications.

Applications

The LD39080PT18-R is designed for use in a variety of applications where a stable and efficient power supply is necessary. Its robust design and low power consumption make it an excellent choice for:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Product Summary

The LD39080PT18-R from STMicroelectronics is a versatile and reliable voltage regulator that offers excellent performance for a wide range of applications. Its low dropout voltage, high output current, and thermal protection features make it an ideal choice for designers looking for a robust power management solution.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2191 $60.9550
120+ $1.0004 $120.0480
180+ $0.9690 $174.4200
250+ $0.9379 $234.4750
320+ $0.9066 $290.1120
430+ $0.8128 $349.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess