The LD3985J29/1SI is a high-performance, low-dropout voltage regulator (LDO) from STMicroelectronics, designed to deliver a stable and precise voltage supply. This LDO is ideal for battery-powered applications due to its low power consumption and high efficiency. It is particularly well-suited for portable and space-constrained electronic devices.
With an output voltage of 2.9V and an ability to supply up to 150mA of load current, the LD3985J29/1SI ensures a reliable power source for your circuits. Its low dropout voltage of just 120mV at maximum load significantly enhances the efficiency of the system by allowing operation closer to the battery voltage. This feature is crucial for prolonging battery life in portable applications.
The LD3985J29/1SI also boasts excellent transient response and low noise performance, which are critical for maintaining voltage stability during sudden changes in load. This makes it suitable for noise-sensitive analog and RF circuits. The built-in thermal shutdown and current limiting protections safeguard the device and the application circuit from damage due to overheating or overcurrent conditions.
This LDO comes in a compact SOT-23-5L package, which is a space-saving solution for modern PCB layouts. Its small footprint and low profile make it easy to integrate into a variety of designs without compromising on performance.
In summary, the LD3985J29/1SI from STMicroelectronics is a reliable and efficient solution for applications requiring a stable low voltage supply. Its low dropout, high accuracy, and protection features ensure that it can meet the stringent requirements of advanced electronic systems while minimizing power loss and extending battery life.
For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the official datasheets and support documentation provided by STMicroelectronics.