EN
  • EN
  • DE

LIS2HH12TR

Part No LIS2HH12TR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-8G I2C/SPI 12LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g
Sensitivity (LSB/g) 16393 (±2g) ~ 4098 (±8g)
Bandwidth 5Hz ~ 400Hz
Output Type I2C, SPI
Supply Voltage (V) 1.71V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-VFLGA
Supplier Device Package 12-LGA (2x2)
Part Number Series LIS2H
Manufacturer Pack Quantity 8,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803781-LIS2HH12TR
Ultra Librarian 3D Model Ultra Librarian LIS2HH12TR CAD Model

Description

STMicroelectronics LIS2HH12TR - High-Performance 3-Axis "nano" Accelerometer

The LIS2HH12TR is a state-of-the-art 3-axis linear accelerometer belonging to STMicroelectronics' extensive portfolio of motion sensors. This compact, high-performance device is designed to cater to the demanding needs of advanced motion-sensing applications in various market segments, including mobile devices, gaming, industrial monitoring, and healthcare systems.

Key Features

  • Wide Measuring Range: The LIS2HH12TR offers selectable full scales of ±2g/±4g/±8g, allowing it to accurately capture both high-speed movements and subtle gestures.
  • High Resolution: With its 16-bit data output, the sensor provides high-resolution measurements for precise motion tracking and orientation detection.
  • Advanced Power-Saving: Equipped with an ultra-low-power operational mode, the LIS2HH12TR is optimized for battery-powered devices, ensuring longer operational life without compromising performance.
  • Smart Embedded Features: The accelerometer includes smart functionalities such as free-fall detection, single/double-tap recognition, and a programmable FIFO (First In, First Out) buffer, enhancing its utility for complex applications.
  • High-Speed Interface: The device supports both I2C and SPI serial interfaces, facilitating easy integration with a wide range of microcontrollers and processors.

Robust and Versatile Design

The LIS2HH12TR is housed in a small 2x2x1mm LGA-12 package, making it ideal for space-constrained applications. Its robust design ensures reliable operation over an extended temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Applications

Due to its versatility, the LIS2HH12TR is an excellent choice for a multitude of applications, including:

  • Smartphones and tablets
  • Wearable devices
  • Impact recognition and logging systems
  • Vibration monitoring and compensation
  • Navigation and telematics

In conclusion, the LIS2HH12TR from STMicroelectronics is a high-performance, versatile, and reliable accelerometer that offers advanced features for a wide array of motion detection applications. Its small footprint and low power consumption, combined with its robust design, make it an ideal choice for designers looking to enhance the motion-sensing capabilities of their products.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8712 $52.2720
140+ $0.7148 $100.0720
220+ $0.6925 $152.3500
300+ $0.6702 $201.0600
390+ $0.6478 $252.6420
520+ $0.5808 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,950 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess