EN
  • EN
  • DE

LIS344ALHTR

Part No LIS344ALHTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-6G ANALOG 16LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Analog
Axis X, Y, Z
Acceleration Range ±2g, 6g
Sensitivity (mV/g) 660 (±2g) to 220 (±6g)
Bandwidth 1.8kHz
Output Type Analog Voltage
Supply Voltage - Operating 2.4 V to 3.6 V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-LGA (4x4)
Win Source Part Number 1052564-LIS344ALHTR
Family Name LIS344ALH
Introduction Date May 13, 2013
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LIS344ALHTR CAD Model

Description

The LIS344ALHTR is a high-performance 3-axis analog accelerometer designed by STMicroelectronics for a wide range of applications, from industrial to consumer electronics. This compact sensor provides precise acceleration measurements along the X, Y, and Z axes, making it an ideal solution for motion detection and analysis.

Built with robustness in mind, the LIS344ALHTR operates over a wide temperature range from -40°C to +85°C, ensuring reliability under various environmental conditions. Its low-power consumption makes it suitable for battery-powered devices, enhancing the longevity of portable applications.

Key Features

  • Wide Supply Voltage Range: 2.16 V to 3.6 V, catering to a variety of power requirements.
  • Adjustable Full Scales: ±2g/±6g, allowing users to select the best fit for their application needs.
  • High Sensitivity: Outputs are scaled for high precision and resolution in acceleration measurement.
  • Low Power Consumption: Ideal for battery-operated devices where energy efficiency is crucial.
  • Analog Output: Each axis provides an analog voltage output proportional to the acceleration experienced.
  • Embedded Self-Test: Allows users to verify the functioning of the sensor after it has been assembled onto a board.

Applications

The versatility of the LIS344ALHTR makes it suitable for a range of applications, including but not limited to:

  • Mobile devices (phones, tablets)
  • Gaming and virtual reality input devices
  • Antitheft systems
  • Industrial controls
  • Navigation systems
  • Sports and health-related devices

The LIS344ALHTR's small form factor, combined with its high performance and ease of integration, make it a go-to choice for developers and manufacturers who require a reliable sensor for their three-dimensional motion sensing needs.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.3985 $59.3985
2+ $55.6391 $111.2782
3+ $53.7594 $161.2782
4+ $50.0000 $200.0000
6+ $48.1204 $288.7224
7+ $46.2407 $323.6849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
Order Increment : 3 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess