EN
  • EN
  • DE

AD22285

Part No AD22285
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Accelerometer Dual ±50g 5V 36.1mV/g to 39.9mV/g 8-Pin CLLCC T/R / ACCELEROMETER 50G ANALOG 8CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Analog
Axis X, Y
Acceleration Range ±50g
Sensitivity (mV/g) 38
Bandwidth 400Hz
Output Type Analog Voltage
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package 8-LCC (5x5)
Win Source Part Number 1011993-AD22285
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD22285
Introduction Date May 26, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD22285 CAD Model

Description

AD22285: Rugged, Low g, Triaxial Accelerometer from Analog Devices

The AD22285 is a state-of-the-art, low g, triaxial accelerometer designed with the robustness and precision that define Analog Devices Inc. products. This high-performance sensor is engineered to provide accurate acceleration and vibration measurements in three perpendicular axes, making it an ideal choice for a wide range of industrial and consumer applications.

Key Features:

  • Triaxial Sensing: With three sensing axes, the AD22285 captures motion in three-dimensional space, providing detailed insights into the dynamics of the system it is monitoring.
  • Low g Sensitivity: The accelerometer is sensitive to small changes in acceleration, which is perfect for applications where precision is crucial, such as structural health monitoring and asset tracking.
  • High Ruggedness: Designed to withstand harsh environments, the AD22285 operates reliably in conditions that involve extreme temperatures, shocks, and vibrations.
  • Wide Temperature Range: The device functions effectively over a broad temperature range, ensuring consistent performance in both hot and cold climates.
  • Low Power Consumption: The AD22285 is optimized for energy efficiency, which is essential for battery-powered or remote sensing applications.
  • Compact Form Factor: Its small size makes it easy to integrate into various systems without significantly affecting the overall footprint.

Applications:

  • Automotive safety systems
  • Industrial equipment monitoring
  • Consumer electronics
  • Platform stabilization
  • Robotics
  • Inertial navigation systems

The AD22285 from Analog Devices Inc. is an exemplar of innovation and reliability in the field of motion sensing. Whether it's used in the delicate instrumentation of consumer electronics or the rugged demands of industrial machinery, this accelerometer delivers accurate data with the durability required for the most challenging of environments. For designers and engineers looking for a versatile, high-quality sensor, the AD22285 is an exceptional choice that combines performance with long-term reliability.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess