Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 1A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.7V @ 250μA
Max Gate Charge 10nC @ 10V
Max Input Capacitance 156pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 8.5 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 013549-STD1NK60T4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 2,500
Family Name STD1NK60
Introduction Date June 09, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STD1NK60T4 CAD Model

Description

The STD1NK60T4 is a cutting-edge power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular MOSFET is part of ST's STripFET™ series, which is renowned for providing excellent on-state resistance with a low gate charge, making it ideal for a wide range of high-efficiency applications.

Key Features

  • Device Type: Power MOSFET
  • Technology: STripFET™
  • V<sub>DS: 600V - This high drain-source voltage capability allows for usage in applications requiring high voltage operation.
  • I<sub>D: 1A - The device can handle a continuous drain current of 1A, making it suitable for light to medium power applications.
  • R<sub>DS(on): The low on-state resistance ensures high efficiency and reduced heat generation.
  • Package: DPAK - The surface-mount package allows for compact design and efficient heat dissipation.

Applications

The STD1NK60T4 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED lighting solutions
  • DC-DC converters
  • Motor control circuits
  • Power management functions

Performance and Quality

STMicroelectronics ensures that the STD1NK60T4 meets the highest performance and quality standards. The device benefits from a robust design that is resistant to rugged environmental conditions, making it reliable in various applications. Additionally, the MOSFET's low gate charge and fast switching capability enhance the overall efficiency of the systems in which it is used.

Environmental and Regulatory Compliance

The STD1NK60T4 is compliant with various environmental and regulatory standards, reflecting STMicroelectronics' commitment to environmental sustainability and safety. Customers can trust that the product meets current RoHS directives and is designed with the aim of reducing hazardous substances in electronic components.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Need more? Email Us
ECAD model for DMP2066LSN
Hitachi, Ltd
Silicon N-Channel MOS FET
Lowest to $9.6606
ECAD model for 2SK1154
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR SWITCHING
Need more? Email Us
ECAD model for UPA2451BTL
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FET 120 W, 28 V, 1800 – 2200 MHz
Need more? Email Us
ECAD model for PXAC201202FCV2R250
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUP85N04-03
Toshiba Semiconductor and Storage
Audio Frequency Low Noise Amplifier Applications
Lowest to $0.5863
ECAD model for 2SK209-BL
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS
Lowest to $0.0741
ECAD model for SSM3K56CT
Mitsubishi
HIGH-SPEED SWITCHING USE
Lowest to $29.8318
ECAD model for FK10KM-12
International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4342 $52.1040
250+ $0.4068 $101.7000
385+ $0.3930 $151.3050
550+ $0.3655 $201.0250
715+ $0.3518 $251.5370
890+ $0.3381 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention