EN
  • EN
  • DE

LIS352AR

Part No LIS352AR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2G ANALOG 14LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Type Analog
Axis X, Y, Z
Acceleration Range ±2g
Sensitivity (mV/g) 479
Bandwidth 2kHz
Output Type Analog Voltage
Supply Voltage - Operating 2.16 V to 3.6 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-LGA (3x5)
Win Source Part Number 142181-LIS352AR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LIS352AR CAD Model

Description

LIS352AR - Three-Axis Linear Accelerometer by STMicroelectronics

The LIS352AR is a versatile, high-performance three-axis linear accelerometer crafted by the renowned semiconductor manufacturer, STMicroelectronics. This compact and efficient sensor is designed to cater to a wide array of applications, ranging from mobile devices to industrial systems. With its state-of-the-art MEMS (Micro-Electro-Mechanical Systems) technology, the LIS352AR provides precise acceleration measurement along the x, y, and z axes.

Featuring a user-selectable full-scale range of ±2g/±6g/±8g, the LIS352AR can accommodate various dynamic environments and motion profiles. This flexibility ensures that the device is not only suitable for motion detection in consumer electronics but also for vibration monitoring and impact recognition in more demanding industrial settings.

The LIS352AR boasts an impressive output data rate (ODR) that can be adjusted according to the needs of the application, with options that ensure both low power consumption and high-speed operation. This adaptability is complemented by the embedded high-pass filters, which can be enabled or disabled based on the specific requirements of the application, allowing users to eliminate gravitational acceleration and focus on dynamic acceleration signals.

Integration with various systems is made seamless thanks to the LIS352AR's SPI/I2C digital interface, which provides versatility in connectivity. Moreover, the sensor includes additional features such as free-fall detection, click/double-click recognition, and a programmable interrupt generator that can be used for wake-up, motion detection, or other custom applications.

Encased in a small 3x5x1mm plastic land grid array package, the LIS352AR is not only robust but also space-efficient. This makes it an ideal choice for portable devices where space is at a premium. The operating temperature range of -40°C to +85°C ensures reliable performance in a diverse set of environmental conditions.

In summary, the LIS352AR from STMicroelectronics is a high-precision, versatile accelerometer with advanced features that make it a top choice for designers looking to add reliable motion sensing capabilities to their projects.

You May Also Be Interested in

Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess