EN
  • EN
  • DE

LM2903HYDT-BOS

Part No LM2903HYDT-BOS
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer STMicroelectronics
Win Source Part Number 298632-LM2903HYDT-BOS
Popularity Low
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices, Clock & Timing, Security, Communications & Networking, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LM2903HYDT-BOS CAD Model

Description

The LM2903HYDT-BOS is a high-quality dual differential comparator manufactured by STMicroelectronics, a leader in the semiconductor industry. This precision electronic component is designed to provide efficient voltage level detection and is commonly used in a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Wide Supply Voltage Range: The device operates from a single power supply over a wide range of voltages, making it versatile for various electronic circuits.
  • Dual Comparator: It contains two independent voltage comparators that can operate at different input voltages, offering flexibility in multi-voltage systems.
  • Low Input Bias Current: The LM2903HYDT-BOS boasts a low input bias current, which minimizes the effect on the rest of the circuit and enhances accuracy.
  • Low Input Offset Voltage: The precision of the comparator is further assured by its low input offset voltage, which contributes to reliable and consistent performance.
  • Open Collector Outputs: This feature allows for wired-AND connections and the ability to interface with different logic levels.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, suitable for harsh environments.
  • Package: The device comes in a small outline package (SO-8), which is ideal for space-constrained applications.

Applications

The LM2903HYDT-BOS is well-suited for a variety of applications where precision voltage comparison is crucial. These include:

  • Limit comparators
  • Simple analog-to-digital converters
  • DC motor controllers
  • Battery monitors
  • Alarm circuits
  • Window comparators
  • Voltage level translators

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The LM2903HYDT-BOS comparator undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance.

You May Also Be Interested in

Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Micrel
Lowest to $0.2645
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NJR Corporation/NJRC
Lowest to $12.4752
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0506 $70.2530
11+ $11.5292 $126.8212
16+ $11.1689 $178.7024
22+ $10.8085 $237.7870
28+ $10.4481 $292.5468
37+ $9.3671 $346.5827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess