EN
  • EN
  • DE

LM301AD

Part No LM301AD
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SO / SINGLE OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.5V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 70nA
Voltage - Input Offset 2mV
Current - Supply 1.8mA
Current - Output / Channel 30mA
Voltage - Supply, Single/Dual (±) ±5V ~ 22V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Part Number Series LM301
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800491-LM301AD
Ultra Librarian 3D Model Ultra Librarian LM301AD CAD Model

Description

Introducing the LM301AD Operational Amplifier from STMicroelectronics

The LM301AD is a high-performance, single operational amplifier (op-amp) offered by STMicroelectronics, a leader in the semiconductor industry. This versatile component is designed to cater to a wide array of applications, ranging from conventional analog circuits to complex signal processing tasks. The LM301AD is characterized by its robustness and reliability, making it an ideal choice for designers seeking a dependable op-amp for their electronic projects.

Key Features

  • Wide Supply Voltage Range: The LM301AD operates with a supply voltage range from ±5V to ±15V, allowing for flexible usage in both dual and single supply configurations.
  • Offset Voltage Adjustment: It includes an offset voltage adjustment capability, which provides users the ability to fine-tune the op-amp for precision applications.
  • High Input Impedance: The device boasts a high input impedance, which minimizes the loading effect on the input source and ensures a high degree of accuracy in signal amplification.
  • Frequency Compensation: The LM301AD comes with internal frequency compensation, which simplifies circuit design by eliminating the need for additional external components.
  • Low Power Consumption: Despite its robust performance, the op-amp is designed for low power consumption, making it suitable for energy-sensitive applications.

Applications

The LM301AD is a versatile component that can be utilized in a multitude of applications. It is commonly used in:

  • Analog signal conditioning
  • Data acquisition systems
  • Active filters and oscillators
  • Voltage regulators and power supplies
  • Audio amplifiers
  • Industrial control systems

Quality and Reliability

STMicroelectronics ensures that the LM301AD meets the highest quality and reliability standards. The op-amp is subjected to rigorous testing and verification processes, which guarantees its performance across various environmental conditions and applications. Engineers and designers can trust the LM301AD to deliver consistent and reliable results in their electronic designs.

With its combination of features, the LM301AD operational amplifier from STMicroelectronics stands out as a top-tier component for both hobbyist and professional use, offering the perfect balance between performance and ease of use.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $2.5903
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess