Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018209-LM7805CV
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM7805CV CAD Model

Description

The LM7805CV from STMicroelectronics is a robust, reliable linear voltage regulator designed to deliver a fixed output of 5V. This regulator is capable of providing up to 1.5A of continuous current, making it an ideal solution for powering a wide range of electronic devices and projects. It is part of the LM78xx series, which is well-known for its ease of use and high functionality.

Key Features

  • Output Voltage: Fixed at 5V, which is commonly used in digital circuits.
  • Output Current: Up to 1.5A, suitable for a variety of applications requiring moderate power.
  • Thermal Overload Protection: Ensures the regulator automatically shuts down if the temperature exceeds safe limits, preventing damage to the device.
  • Short Circuit Protection: Provides additional safety by protecting the regulator and connected devices from potential damage due to short circuits.
  • Output Transistor Safe Area Protection: Limits the output current to prevent the output transistor from being damaged during overload conditions.
  • No External Components Required: Internal compensation minimizes the number of external devices, simplifying the design and reducing the overall bill of materials.

Applications

The LM7805CV is widely used in a variety of applications, including:

  • Consumer Electronics
  • Power Supplies
  • Computer Systems
  • Embedded Systems
  • Automotive Applications

Product Specifications

The LM7805CV comes in a TO-220 package, which is suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards. The device operates within a 0°C to 125°C junction temperature range, ensuring reliable performance under varying environmental conditions.

With its combination of protection features, high current capability, and ease of use, the STMicroelectronics LM7805CV represents a dependable choice for designers looking to establish a stable 5V power rail in their electronic projects.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
ECAD model for LCS65P02A
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for LA4570M
STMicroelectronics
Need more? Email Us
ECAD model for LD1086V18TO220
STMicroelectronics
Need more? Email Us
ECAD model for L9959SD
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
ECAD model for KITA2GTC3875VTFTTOBO1
Murata Electronics North America
Need more? Email Us
ECAD model for LDC151G9523Q392
LSI Computer Systems
Need more? Email Us
ECAD model for L64002QC-27
STMicroelectronics
Need more? Email Us
ECAD model for LD2985CM28TR
STMicroelectronics
Need more? Email Us
ECAD model for L9707

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention