The LA4570M is a monolithic linear integrated circuit manufactured by SANYO Semiconductor. It is a 5.0W two-channel audio power amplifier designed for use in a variety of audio applications. This IC is designed to provide high-quality audio amplification with minimal external components.
Applications:
- Portable audio players
- Stereo radio cassette players
- Mini-component stereo systems
- PC speakers
- Other consumer audio devices
Features:
- Two-channel output
- 5.0W output power per channel (at VCC = 12V, RL = 4Ω, THD = 10%)
- Low distortion
- Built-in ripple filter
- Standby function
- Muting function
Benefits:
- Provides clear and powerful audio amplification
- Reduces external component count, simplifying circuit design
- Minimizes noise and distortion for high-fidelity audio
- Conserves power with the standby function
- Eliminates popping noise during power on/off with the muting function
- Cost-effective solution for audio amplification needs
Technical Specifications:
The LA4570M requires a supply voltage between 6V and 18V. It can deliver 5.0W of output power per channel into a 4Ω load with a total harmonic distortion (THD) of 10%. The built-in ripple filter helps to reduce power supply noise, ensuring a cleaner audio signal. The standby function reduces power consumption when the amplifier is not in use, while the muting function prevents unwanted noise during power on/off. The IC is available in a compact package, making it suitable for space-constrained applications. For detailed specifications, refer to the SANYO Semiconductor datasheet for the LA4570M.
The LA4570M integrates two independent audio power amplifiers, each capable of delivering 5.0W. The low distortion characteristics of the IC ensure high-fidelity audio reproduction. The built-in ripple filter improves audio quality by minimizing power supply noise. The standby function helps conserve power, making it suitable for battery-powered devices. Additionally, the muting function eliminates popping noise during power on/off, enhancing the user experience. This IC is ideal for a wide range of audio applications, providing a simple and efficient solution for audio amplification.