EN
  • EN
  • DE

LM78M08CDT

Part No LM78M08CDT
Manufacturer STMicroelectronics
Description CoC and 2-years warranty / RFQ for pricing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1145171-LM78M08CDT
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM78M08CDT CAD Model

Description

STMicroelectronics LM78M08CDT Voltage Regulator

The LM78M08CDT from STMicroelectronics is a robust, fixed-output voltage regulator designed to offer a stable 8V output voltage. This component is part of STMicroelectronics' LM78xx series, which is well-known for providing reliable linear voltage regulation across a variety of applications. The LM78M08CDT is particularly suitable for electronic devices that require a consistent 8V power supply to maintain optimal performance.

Key Features

  • Output Voltage: The device provides a precise 8V output, which is essential for powering sensitive electronic circuits that require a stable voltage level.
  • Output Current: It can deliver up to 500 mA of output current, making it suitable for a wide range of medium-power applications.
  • Thermal Overload Protection: The LM78M08CDT is equipped with thermal overload protection that shuts down the output if the operating temperature exceeds safe limits, thereby safeguarding the regulator and the connected components from damage.
  • Short Circuit Protection: Built-in short circuit protection ensures that the device and the overall system are protected in the event of a fault, which can prevent costly damage and downtime.
  • Safe Area Protection: The regulator includes safe area protection, which limits the output current during overload conditions.
  • Package: The device comes in a TO-252 (DPAK) package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space.

Applications

The LM78M08CDT voltage regulator is versatile and can be used in a diverse array of electronic applications, including:

  • Consumer electronics such as audio and video equipment
  • Home appliances that require regulated power supplies
  • Industrial control systems
  • Embedded systems
  • Power supplies for microcontrollers and digital logic

With its reliable performance and built-in protection features, the LM78M08CDT from STMicroelectronics is an excellent choice for designers looking to ensure a consistent and safe power supply for their electronic projects.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess