EN
  • EN
  • DE

LMC6482IDT

Part No LMC6482IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8SO  /  CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.4V/µs
Gain Bandwidth Product 2.7 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 2 mV
Current - Supply 660µA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LMC6482
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 497-18910-1,497-18910-2,497-18910-6
Standard Package 2,500
Win Source Part Number 1070293-LMC6482IDT
Ultra Librarian 3D Model Ultra Librarian LMC6482IDT CAD Model

Description

The LMC6482IDT from STMicroelectronics is a high-performance, precision operational amplifier designed to meet a wide range of applications. This dual operational amplifier is notable for its low input offset voltage, high input impedance, and low power consumption, making it an ideal choice for sensor interfaces, battery-powered devices, and other analog circuits requiring precise signal conditioning.

Key Features

  • Low Input Offset Voltage: Ensures accuracy in measurement and signal processing applications, minimizing error and drift over time.
  • High Input Impedance: With a JFET input stage, the LMC6482IDT offers a high input impedance, preserving signal integrity and reducing loading on preceding circuit stages.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 3V to 15V, this op-amp is versatile for both single and dual supply operations, accommodating a broad spectrum of applications.
  • Rail-to-Rail Output Swing: The ability to output voltages very close to the supply rails makes this op-amp efficient in utilizing the full dynamic range, especially important in low-voltage applications.
  • Low Power Consumption: With its low quiescent current, the LMC6482IDT is suitable for battery-powered devices, maximizing battery life without sacrificing performance.

Applications

The LMC6482IDT is adept at handling a multitude of applications, including:

  • Active Filters
  • Data Acquisition Systems
  • Instrumentation
  • Medical Devices
  • Audio Processing
  • Portable Equipment

Package and Quality

Encased in a small-outline integrated circuit (SOIC) package, the LMC6482IDT is compact and suitable for space-constrained applications. STMicroelectronics' commitment to quality ensures that this operational amplifier meets stringent industry standards for reliability and performance.

In summary, the LMC6482IDT operational amplifier from STMicroelectronics stands out with its precision, low power, and versatility, suitable for a wide array of electronic designs requiring high-level analog performance.

You May Also Be Interested in

Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6566 $52.5280
190+ $0.5388 $102.3720
290+ $0.5220 $151.3800
400+ $0.5051 $202.0400
515+ $0.4883 $251.4745
690+ $0.4378 $302.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,475 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess