EN
  • EN
  • DE

LMV321RIYLT

Part No LMV321RIYLT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low cost low power input/output rail-to-rail operational amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.45 V/μs
GBP - Gain Bandwidth Product 1.3MHz
Current - Input Bias 16nA
Voltage - Input Offset 100μV
Operating Supply Current 162μA
Output Current per Channel 48mA
Dual Supply Voltage (±) 2.7 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1202068-LMV321RIYLT
Manufacturer Homepage www.st.com
Family Name LMV321
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV321RIYLT CAD Model

Description

The LMV321RIYLT from STMicroelectronics is a high-performance, low-power, operational amplifier that is a perfect fit for a wide range of electronic applications. This operational amplifier is designed to offer a balance between low voltage operation and speed, making it suitable for battery-powered devices and general-purpose applications.

Key Features

  • Low Supply Voltage: The device operates from a supply voltage range of 2.7V to 5.5V, making it ideal for both 3V and 5V systems.
  • Rail-to-Rail Output: The LMV321RIYLT provides a rail-to-rail output swing, which ensures maximum dynamic range, especially beneficial in low-voltage applications.
  • Low Power Consumption: With a typical quiescent current of just 130 µA, this op-amp is optimized for battery-powered and portable applications where power efficiency is critical.
  • High Gain Bandwidth Product: It features a gain bandwidth product of 1.4MHz, allowing for good frequency response for audio or signal processing tasks.
  • Extended Temperature Range: The operational amplifier is designed to operate over an extended temperature range from -40°C to +125°C, suitable for industrial and automotive environments.

Applications

The LMV321RIYLT is versatile and can be used in a variety of applications, including:

  • Portable devices
  • Signal conditioning
  • Sensor interfaces
  • Active filtering
  • Medical instrumentation
  • Battery-powered applications

Package and Quality

STMicroelectronics provides the LMV321RIYLT in a compact 5-lead SOT-23 package, which is suitable for space-constrained applications. The product is also RoHS compliant and follows the industry standards for quality and reliability, ensuring that it meets the rigorous demands of commercial, industrial, and automotive markets.

With its combination of low-voltage operation, low power consumption, and high precision, the LMV321RIYLT operational amplifier is an excellent choice for designers looking to optimize their circuitry without compromising on performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3115 $59.1850
455+ $0.2556 $116.2980
700+ $0.2476 $173.3200
965+ $0.2397 $231.3105
1,250+ $0.2317 $289.6250
1,670+ $0.2077 $346.8590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,305 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess