EN
  • EN
  • DE

LMV339IPT

Part No LMV339IPT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMP QUAD LOW VOLT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type Open Drain
Supply Voltage - Operating 2.7 V to 5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 93mA @ 5V
Current - Quiescent (Max) 120μA
Propagation Delay (Max) 375ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 002641-LMV339IPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV339IPT CAD Model

Description

Overview of the LMV339IPT from STMicroelectronics

The LMV339IPT is a low-voltage, low-power quad comparator produced by STMicroelectronics, a leader in the semiconductor industry. This device is designed to operate from a single 2.7V to 5.5V power supply, making it an ideal choice for battery-powered systems and portable devices. With its low supply current, the LMV339IPT is optimized for power-sensitive applications without compromising performance.

Key Features

  • Low Voltage Operation: The LMV339IPT can function at voltages as low as 2.7V, which is perfect for energy-efficient designs.
  • Quad Comparator: The device contains four independent comparators, providing flexibility for multiple comparison operations within a single package.
  • Low Power Consumption: It features a typical low supply current of 60 µA, which is beneficial for extending battery life in portable applications.
  • Rail-to-Rail Input: The comparators in the LMV339IPT can handle input signals that extend to both supply rails, offering a wide input common-mode voltage range.
  • Open Drain Output: Each comparator has an open-drain output stage, allowing for wired-OR configurations and easy interfacing with other logic levels.
  • Fast Response Time: Despite its low-power nature, the device provides a fast response time, ensuring quick and accurate signal processing.

Applications

The LMV339IPT is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Portable and battery-operated devices
  • Signal conditioning
  • Sensor interfaces
  • Threshold detectors
  • Window comparators
  • Industrial control systems
  • Automotive electronics

Package and Quality

STMicroelectronics packages the LMV339IPT in a TSSOP-14 (Thin Shrink Small Outline Package), which is compact and suitable for space-constrained applications. The product is designed and manufactured to meet high-quality standards, ensuring reliability and performance consistency across various conditions.

With its combination of low-voltage operation, low power consumption, and multiple comparators in a single package, the LMV339IPT from STMicroelectronics is an excellent choice for designers looking to optimize their systems for power efficiency and compactness without sacrificing functionality.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8581 $55.7430
70+ $1.5246 $106.7220
105+ $1.4769 $155.0745
140+ $1.4293 $200.1020
185+ $1.3816 $255.5960
245+ $1.2387 $303.4815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess