EN
  • EN
  • DE

LNBH221/1TM-TR

Part No LNBH221/1TM-TR
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1707+
Reference case HSSOP36
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 724613-LNBH221/1TM-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBH221/1TM-TR CAD Model

Description

Product Overview: LNBH221/1TM-TR by STMicroelectronics

The LNBH221/1TM-TR is a cutting-edge, monolithic voltage regulator and interface IC, specifically designed to fit the stringent requirements of satellite set-top box systems and LNB (Low Noise Block) converters. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this product is engineered to provide a reliable and efficient power management solution.

Key Features

  • High-Efficiency Step-Up Converter: The device includes a built-in step-up DC-DC converter, ensuring high efficiency and stable power supply for LNB circuits even with varying input voltages.
  • I<sup>2C Compatible Interface: It features a two-wire I<sup>2C bus interface, allowing for seamless communication and control from the main processor.
  • DiSEqC 2.x Compliant: The LNBH221/1TM-TR complies with DiSEqC 2.x standards, supporting bi-directional communication for advanced satellite dish positioning and control.
  • Low Power Consumption: Its design focuses on low power consumption, making it an eco-friendly choice for energy-conscious applications.
  • Overload and Overcurrent Protection: The IC incorporates robust protection features, safeguarding the system against overload, overcurrent, and thermal runaway.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating a variety of power sources and conditions.

Applications

The LNBH221/1TM-TR is ideally suited for satellite receiver systems, particularly in LNB power supply and control applications. Its versatile feature set makes it an excellent choice for designers looking to enhance the performance and reliability of their satellite communication hardware.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the LNBH221/1TM-TR is no exception. The IC is produced using state-of-the-art technology and undergoes rigorous testing to ensure it meets the highest standards of performance and reliability.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess