EN
  • EN
  • DE

LNBH221PD

Part No LNBH221PD
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV SAT 2OUT POWERSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
Applications Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input 8V ~ 15V
Number of Outputs 2
Voltage - Output 13.3V, 18V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package PowerSO-36
Part Number Series LNBH221
Manufacturer Pack Quantity 310
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810916-LNBH221PD
Ultra Librarian 3D Model Ultra Librarian LNBH221PD CAD Model

Description

Introducing the LNBH221PD from STMicroelectronics

The LNBH221PD is a cutting-edge product from STMicroelectronics, designed for driving two LNBs (Low-Noise Block downconverters) in digital satellite equipment systems. This high-performance device is part of STMicroelectronics' extensive portfolio of satellite communication components, which are known for their reliability and innovation.

The LNBH221PD operates with an advanced DiSEqC 2.x compliant interface, which allows for seamless communication between satellite receivers and the LNB. This interface is crucial for sending control commands and ensuring that the satellite system can accurately align with the desired satellite signals.

One of the key features of the LNBH221PD is its built-in step-up converter. This converter is responsible for generating the necessary supply voltages for the LNB from a single 12V supply, minimizing the need for multiple power sources and simplifying the overall design of the satellite system. This makes the LNBH221PD an ideal choice for compact and efficient satellite receiver systems.

The device also includes I²C-compatible interfaces, which provide a convenient means of communication with microcontrollers. This feature allows for easy integration into existing designs and offers the flexibility to work with a wide range of microcontroller-based systems. Moreover, the LNBH221PD's I²C interface supports fast mode operation, enabling quick and efficient data transfer.

Protection features are another highlight of the LNBH221PD. The device includes over-temperature protection, which safeguards the LNBs from damage due to excessive heat. Additionally, it comes with overcurrent and short-circuit protection on both the supply and DiSEqC interfaces, ensuring the longevity and safety of the connected equipment.

In summary, the LNBH221PD from STMicroelectronics is a robust and feature-rich solution for driving dual LNBs in modern satellite systems. Its compatibility with DiSEqC 2.x, integrated step-up converter, I²C interface, and comprehensive protection mechanisms make it a top choice for designers looking to create reliable and user-friendly satellite communication equipment.

For more technical details, application notes, and support resources, visit the STMicroelectronics website to ensure that your satellite system design incorporates the best components in the industry.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess