EN
  • EN
  • DE

LNBH23TPPR

Part No LNBH23TPPR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LNB SUPPLY/CTRL POWERSSO24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input 8 V to 15 V
Number of Outputs 1
Output Voltage 13.4V, 18.5V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package PowerSSO-24
Win Source Part Number 019697-LNBH23TPPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNBH23TPPR CAD Model

Description

STMicroelectronics LNBH23TPPR - High-Performance Satellite LNB Controller

The LNBH23TPPR from STMicroelectronics is a cutting-edge satellite LNB (Low Noise Block) controller integrated circuit, designed to address the needs of modern satellite TV reception systems. This device is part of ST's portfolio of satellite LNB controllers that offer enhanced performance, reliability, and integration for satellite receiver systems.

This controller is engineered to provide the necessary voltages and signals to the LNB downconverter in the satellite dish. It is capable of supporting both single and dual polarization LNBs, making it a versatile solution for various satellite system configurations. The LNBH23TPPR offers a wide range of features that make it an ideal choice for high-performance satellite TV applications.

One of the standout features of the LNBH23TPPR is its I<sup>2C-compatible interface, which allows for seamless communication with the majority of microcontrollers used in satellite receivers. This interface enables the user to control various functions such as tone generation, amplification, and voltage regulation, ensuring compatibility with different broadcast standards, including DVB-S and DVB-S2.

The LNBH23TPPR also boasts a built-in step-up DC-DC converter, which is highly efficient and ensures a stable supply voltage to the LNB, even under varying load conditions. With its ability to provide selectable output voltages of 13V or 18V, it can accommodate both vertical and horizontal polarization requirements. Additionally, the device features a low-noise figure, which is critical for maintaining signal integrity and achieving high-quality audio and video reception.

For added protection, the LNBH23TPPR incorporates several safety features, including over-temperature protection, over-current protection, and under-voltage lockout. These features help to safeguard the system against damage from electrical anomalies and ensure a longer operational lifespan for the satellite LNB controller.

In summary, the LNBH23TPPR from STMicroelectronics is a highly integrated, feature-rich satellite LNB controller that offers excellent performance, robust protection features, and ease of use through its I<sup>2C interface. It is a top choice for manufacturers and designers looking to create or upgrade satellite TV reception systems with a reliable and efficient LNB control solution.

You May Also Be Interested in

Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2268 $58.0824
44+ $2.6476 $116.4944
68+ $2.5649 $174.4132
94+ $2.4821 $233.3174
121+ $2.3994 $290.3274
162+ $2.1512 $348.4944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess