Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1202607-LNBH24
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBH24 CAD Model

Description

The LNBH24 from STMicroelectronics is a highly-integrated device designed to provide a comprehensive solution for supplying and controlling satellite Low Noise Block downconverters (LNB) via the I²C interface. This advanced monolithic voltage regulator is built with state-of-the-art technology, offering both robustness and reliability for satellite receiver applications.

Key Features

  • Integrated Current Protection: The LNBH24 features an overcurrent protection circuit, ensuring that the LNB and the system are safeguarded against excessive current draw that could otherwise cause damage.
  • DiSEqC 2.x Compliant: The device is fully compliant with DiSEqC 2.x standards, allowing for bi-directional communication between the satellite receiver and the LNB, which is essential for satellite TV installations.
  • Low Power Consumption: Designed for efficiency, the LNBH24 maintains low power consumption, which is critical for reducing overall system power requirements and improving energy efficiency.
  • High Output Current Capability: It has the capability to provide a high output current, which is necessary to power the latest generation of high-performance LNBs.
  • Variable Output Voltage: The output voltage is adjustable, enabling it to accommodate a variety of LNB configurations and ensuring compatibility with different satellite systems.

Applications

The LNBH24 is suitable for a wide range of applications in the satellite broadcast industry. It is particularly well-suited for use in:

  • Satellite set-top boxes
  • Personal video recorders (PVR)
  • Satellite PC cards
  • Direct broadcast satellite (DBS) applications

Technical Specifications

The device operates over a wide supply voltage range and is available in a QFN-16 package, which is designed for a compact footprint and minimal external components. The LNBH24's performance is characterized by excellent linearity and thermal stability, ensuring consistent operation across various environmental conditions.

For detailed technical specifications, application notes, and support documentation, please visit the STMicroelectronics website or contact their customer support for further assistance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention