EN
  • EN
  • DE

LNBH26LSPQR

Part No LNBH26LSPQR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LNB CTRL STEP-UP I2C 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input 8 V to 16 V
Number of Outputs 2
Output Voltage 13V, 18V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 1055928-LNBH26LSPQR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LNBH26LSPQR CAD Model

Description

The LNBH26LSPQR is a cutting-edge device from STMicroelectronics, designed to cater to the advanced requirements of modern satellite receiver systems. This product is a highly integrated LNB (Low Noise Block) supply and control IC, which is specifically engineered to provide the necessary voltages and signals for down-converting the high-frequency satellite signals to a lower frequency band that is suitable for demodulation and further processing.

Key Features

  • High Efficiency: The LNBH26LSPQR boasts an integrated step-up converter with high efficiency, ensuring minimal power loss and optimal performance.
  • Dual LNB Outputs: It is capable of supporting dual LNB outputs, making it versatile for various satellite receiver configurations.
  • I<sup>2C Interface: The device includes an I<sup>2C-compatible interface, allowing for seamless communication and control via a microcontroller or processor.
  • DiSEqC 2.x Compliant: It adheres to the DiSEqC 2.x protocol standards, facilitating bi-directional communication between the satellite receiver and dish.
  • Protection Features: The LNBH26LSPQR is equipped with comprehensive protection features, including over-temperature, over-current, and under-voltage lockout, ensuring reliable operation under various conditions.

Applications

This STMicroelectronics device is primarily used in satellite receiver systems that require a stable and reliable power supply for the LNB. Its high level of integration and advanced features make it suitable for:

  • Satellite set-top boxes
  • Home gateways
  • Personal video recorders
  • Professional satellite receiver equipment

Why Choose LNBH26LSPQR?

Choosing the LNBH26LSPQR for your satellite system design means opting for a product that offers a blend of performance, efficiency, and reliability. STMicroelectronics' commitment to quality and innovation is evident in this IC, which is designed to streamline the design process and enhance the end-user experience. With its robust feature set and compliance with industry standards, the LNBH26LSPQR stands out as a top choice for designers looking to create high-performance satellite receiver systems.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5023 $50.0460
49+ $2.0532 $100.6068
76+ $1.9890 $151.1640
104+ $1.9249 $200.1896
135+ $1.8607 $251.1945
180+ $1.6682 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess