EN
  • EN
  • DE

LNBP8K7

Part No LNBP8K7
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description LNB Supply and control voltage regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1202623-LNBP8K7
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNBP8K7 CAD Model

Description

Introducing the LNBP8K7 from STMicroelectronics

The LNBP8K7 is a cutting-edge product from STMicroelectronics, designed to deliver exceptional performance for a variety of applications. This device is part of the company's renowned LNB power supply and control IC series, crafted with the needs of satellite receiver systems in mind. The LNBP8K7 stands out for its ability to provide a stable and reliable power source to the low noise block downconverters (LNB) used in satellite TV reception.

Robust Features and Design

The LNBP8K7 is built with a robust set of features that ensure its effectiveness in the demanding environments of satellite signal reception. It offers a wide range of output voltages, typically from 13V to 18V, which can be easily selected via the built-in I2C interface, making it highly adaptable to different LNB requirements. The device also incorporates a smart protection system that guards against overcurrent, overtemperature, and under-voltage conditions, ensuring the longevity and reliability of the system.

High Efficiency and Flexibility

Efficiency is a hallmark of the LNBP8K7, with its low power consumption and minimized heat dissipation. This makes it an ideal choice for energy-conscious applications, contributing to an overall reduction in the carbon footprint of the system. Additionally, the IC is designed to be flexible, supporting both analog and digital programming methods, which allows for seamless integration into various system architectures.

Seamless Integration and Environmental Compliance

The LNBP8K7 comes in a compact package, which makes it easy to integrate into existing designs without the need for significant board space. This IC is also compliant with the latest environmental regulations, including RoHS and WEEE, ensuring that it meets global standards for environmental responsibility.

Conclusion

With its combination of performance, efficiency, and flexibility, the LNBP8K7 from STMicroelectronics is an excellent choice for manufacturers and designers looking to enhance their satellite receiver systems. Its advanced features and compliance with environmental standards make it a forward-thinking solution for the ever-evolving electronics market.

You May Also Be Interested in

Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess