Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Status Active
Pressure Type Absolute
Operating Pressure 3.77 PSI to 18.27 PSI (26 kPa to 126 kPa)
Output Type I2C, SPI
Output 24 b
Accuracy ±0.003 PSI (±0.02 kPa)
Supply Voltage - Operating 1.7 V to 3.6 V
Port Style No Port
Features Temperature Compensated
Termination Style Solder Pad
Maximum Pressure 290.08 PSI (2000 kPa)
Temperature Range - Operating -30°C to 105°C
Case / Package 10-LLGA (2.5x2.5)
Win Source Part Number 1057073-LPS25HBTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LPS25HB
Introduction Date October 30, 2014
ECCN EAR99
Country of Origin Malta, Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LPS25HBTR CAD Model

Description

STMicroelectronics LPS25HBTR Pressure Sensor

The LPS25HBTR from STMicroelectronics is a state-of-the-art pressure sensor that offers cutting-edge technology designed for a wide range of applications. This ultra-compact piezoresistive absolute pressure sensor is highly precise, providing a digital output for atmospheric pressure ranging from 260 to 1260 hPa (hectopascal).

Key Features

  • High-accuracy: The LPS25HBTR boasts a high-resolution measurement of 0.01 hPa, which enables it to detect even the smallest changes in atmospheric pressure, making it ideal for advanced weather monitoring systems.
  • Low power consumption: This sensor is designed for energy efficiency, which is crucial for battery-operated devices. It operates within a supply voltage range of 1.7V to 3.6V, ensuring minimal power draw without compromising performance.
  • Embedded features: It includes a variety of embedded functions, such as a FIFO buffer, a temperature sensor, and multiple operational modes, providing versatility and ease of integration into various systems.
  • Compact design: With its small footprint, measuring just 2.5 x 2.5 x 0.76 mm in a HCLGA package, the LPS25HBTR is perfect for space-constrained applications.

Applications

The LPS25HBTR is well-suited for a range of applications, including:

  • Enhanced GPS navigation
  • Weather station equipment
  • Indoor and outdoor navigation
  • Smartphones and tablets
  • Altimeters and barometers for portable devices

Technical Specifications

The sensor's technical specifications are designed to meet the requirements of advanced applications:

  • Pressure range: 260 to 1260 hPa
  • Pressure accuracy: ±0.2 hPa (typical)
  • Supply voltage: 1.7V to 3.6V
  • Interface: I²C/SPI digital output interface
  • Temperature range: -30 to +85°C

In conclusion, the LPS25HBTR from STMicroelectronics is a versatile and reliable pressure sensor that offers high precision, low power consumption, and a compact form factor, making it an excellent choice for developers and manufacturers looking to integrate advanced pressure sensing capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
PRESSURE SENSOR 7PSI 8DIP / Pressure Sensor 7.25PSI (50kPa) Vented Gauge Male - 0.13" (3.17mm) Tube 0 mV ~ 60 mV (3V) 8-DIP (0.550", 13.97mm), Top Port
Need more? Email Us
ECAD model for MPXV53GC7U
Honeywell
SENSOR 500PSIG 0.18" 4.5V / Pressure Sensor 500PSI (3447.38kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $91.3967
ECAD model for 40PC500G2A
Honeywell
SENSOR PRESS GAUGE 4" H2O 8DIP / Pressure Sensor 0.15PSI (1kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.33 V ~ 2.97 V 8-DIP (0.524", 13.30mm), Top Port
Lowest to $11.8814
ECAD model for HSCDANN004NG2A3
Amphenol Advanced Sensors
SENSOR PRES 30PSIA SO8 SMD
Lowest to $3.9325
ECAD model for NPP-301B-200AT
NXP / Nexperia
SENSOR GAUGE PRESS 29PSI MAX / Sensor
Lowest to $11.2368
ECAD model for MPX2202GP
TE Connectivity
BAROMETRIC PRESSURE SENSOR / High-resolution module, 13 cm
Lowest to $4.4657
ECAD model for MS583702BA01-50
Sensirion AG
SENSOR 0.22PSID 0.08" 16BIT 1SMD / Pressure Sensor ±0.22PSI (±1.5kPa) Differential Male - 0.08" (2.00mm) Tube, Dual 16 b 16-SMD Module
Lowest to $59.1158
ECAD model for SDP33-1500PA-TR-250PCS
Honeywell
SENSOR PRESSURE DIFF 2" H2O 4SIP / Pressure Sensor 0.07PSI (0.5kPa) Differential Male - 0.19" (4.83mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module
Lowest to $139.9868
ECAD model for DC002NDC4
Honeywell
SENSOR PRESS 15PSI GAUGE 3.3V DI / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
ECAD model for SSCDANN015PG2A3

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8947 $52.1046
37+ $2.7115 $100.3255
58+ $2.6199 $151.9542
83+ $2.4367 $202.2461
107+ $2.3451 $250.9257
134+ $2.2535 $301.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 79,800 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention