Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Analog
Axis X (Pitch), Y (Roll)
Range °/s ±300
Sensitivity (mV/°/s) 33.3
Bandwidth 140Hz
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 6.8 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 16-LFLGA
Base Product Number LPY530
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 190160-LPY530AL
Ultra Librarian 3D Model Ultra Librarian LPY530AL CAD Model

Description

The LPY530AL from STMicroelectronics is a dual-axis micromachined gyroscope designed to measure angular rate along the pitch and yaw axes with high precision and stability. This advanced sensor is part of STMicroelectronics' motion-sensing product line, which is renowned for its performance and reliability in a variety of applications.

Key Features

  • Measurement Range: The LPY530AL offers a wide measurement range of ±300 degrees per second, making it suitable for high-dynamic applications.
  • Sensitivity: It boasts a sensitivity of 3.3 mV/°/s, providing accurate readings for precise motion tracking and navigation.
  • Stability: Long-term stability and a low level of noise contribute to the sensor's high performance, ensuring reliable measurements even in challenging conditions.
  • Power Consumption: Designed for efficiency, the LPY530AL has a low power consumption, making it ideal for battery-powered devices.
  • Integrated Electronics: The sensor includes on-chip signal conditioning, a 4-wire SPI digital interface, and a temperature sensor, simplifying system integration.

Applications

The LPY530AL is versatile and can be used in various applications where accurate angular rate sensing is crucial:

  • Vehicle navigation and stability control systems
  • Robotics and unmanned vehicles
  • Gaming and virtual reality input devices
  • Personal electronics for motion-based commands

Technical Specifications

Parameter Value Measurement Axes Pitch and Yaw Measurement Range ±300°/s Sensitivity 3.3 mV/°/s Interface SPI Supply Voltage 2.7V to 3.6V Operating Temperature -40°C to +85°C

With its robust design and cutting-edge features, the LPY530AL is a top choice for designers and engineers looking to incorporate precise motion sensing into their projects. STMicroelectronics' commitment to quality ensures that the LPY530AL gyroscope will deliver consistent performance and contribute to the success of your application.

You May Also Be Interested in

Analog Devices Inc.
SENS GYRO 250DEG/S 7MV 32CBGA
Need more? Email Us
ECAD model for ADXRS652BBGZ-RL
STMicroelectronics
GYRO 500DEG/S 2MV 140HZ 28LGA / Gyroscope X (Pitch), Y (Roll) ±500 140Hz Analog Voltage 28-LGA (4x5)
Need more? Email Us
ECAD model for LPY450AL
Murata Electronics North America
SENSOR GYRO 300DEG SNGL AXIS SPI / Gyroscope X (Pitch) ±300 50Hz SPI
Need more? Email Us
ECAD model for SCR1100-D04-05
Analog Devices Inc.
GYRO SENSOR 1200DEG/S 5V 335HZ
Need more? Email Us
ECAD model for ADIS16133BMLZ
Analog Devices Inc.
+50,-50/s Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $57.3160
ECAD model for ADXRS624BBGZ
Murata Electronics North America
GYROSCOPES / Gyroscope X (Pitch) ±100 50Hz SPI
Need more? Email Us
ECAD model for SCR1100-D02-6
Maxim Integrated
IC GYROSCOPE 3-AXIS 16LGA / Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±31.25, 62.50, 125, 250, 500, 1000, 2000 0.1Hz ~ 400Hz I2C, SPI 16-LGA (3x3)
Lowest to $315.1045
ECAD model for MAX21000+
Analog Devices Inc.
HIgh Performance, Digital Output Gyroscope | SENS GYRO 300DEG/S DGTL 14CLCC
Need more? Email Us
ECAD model for ADXRS450BEYZ
Analog Devices Inc.
HIgh Performance, Digital Output Gyroscope | SENS GYRO 300DEG/S DGTL 14CLCC
Need more? Email Us
ECAD model for ADXRS450BEYZ-RL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2588 $66.0704
20+ $6.7764 $135.5280
30+ $6.5647 $196.9410
41+ $6.3529 $260.4689
53+ $6.1412 $325.4836
71+ $5.5058 $390.9118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention