EN
  • EN
  • DE

ITG-3050

Part No ITG-3050
Manufacturer TDK InvenSense
Catalog Motion Sensors - Gyroscopes
Description EVBS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr TDK InvenSense
Package Bulk
Product Status Obsolete
Type Digital
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±250, 500, 1000, 2000
Sensitivity (LSB/(°/s)) 8.2 ~ 65.5
Bandwidth 1Hz ~ 10Hz
Output Type I2C
Voltage - Supply 2.1V ~ 3.6V
Current - Supply 5.9 mA
Features Adjustable Bandwidth, Selectable Scale, Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Package / Case 24-VFQFN Exposed Pad
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 165433-ITG-3050
Ultra Librarian 3D Model Ultra Librarian ITG-3050 CAD Model

Description

The 172613 is a motion sensor gyroscope designed for detecting and measuring rotational motion.

  • Output Type: Digital
  • Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor
  • Axes: X (Pitch), Y (Roll), Z (Yaw)
  • Range: ±250, ±500, ±1000, or ±2000 degrees per second
  • Sensitivity: 8.2 to 65.5 LSB/(°/s)
  • Operating Voltage: 2.1V to 3.6V
  • Package: 24-VFQFN exposed pad
  • Manufacturer: TDK InvenSense
  • Status: Obsolete

You May Also Be Interested in

Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $93.6834
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $186.6833
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $154.1429
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $190.4478
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
STMicroelectronics
MEMS MOTION SENSOR 3AXIS 16LGA / 3-axis digital output gyroscope
Lowest to $17.0076
STMicroelectronics
IC MEMS MOTION SENSOR 16-LGA
Lowest to $9.0286
STMicroelectronics
IC MEMS MOTION SENSOR 16LLGA
Lowest to $18.8657
STMicroelectronics
GYROSCOPE DUAL AXIS 16-LGA / STMICROELECTRONICS Analog ICs
Lowest to $15.1270

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,411 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess