EN
  • EN
  • DE

LS404CB

Part No LS404CB
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Description Operational Amplifier, 4 Func, 1000uV Offset-Max, BIPolar, PDIP14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071053-LS404CB
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LS404CB CAD Model

Description

Introducing the LS404CB Quad Operational Amplifier

The LS404CB is a high-performance quad operational amplifier designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This precision op-amp is part of STMicroelectronics' commitment to providing advanced circuit components for a wide range of applications.

The LS404CB is characterized by its low noise levels, making it an excellent choice for audio applications and signal conditioning in measurement systems. With a design focused on minimizing distortion and phase errors, this operational amplifier is ideal for high-fidelity and professional audio equipment, as well as other applications requiring high-quality signal amplification.

Featuring a wide supply voltage range, the LS404CB can operate from ±5V to ±15V dual supplies, or from 10V to 30V in a single supply configuration. This flexibility allows it to be used in diverse electronic circuits without the need for additional power regulation components.

The device also boasts a high slew rate and a large gain bandwidth product, ensuring fast response times and the ability to handle a broad spectrum of frequencies. These characteristics make the LS404CB well-suited for high-speed signal processing tasks, such as those found in telecommunications and instrumentation systems.

Another significant advantage of the LS404CB is its low power consumption, which is critical for battery-powered and portable devices. Engineers and designers looking to optimize power efficiency without sacrificing performance will find this operational amplifier to be an excellent choice.

Each of the four amplifiers within the LS404CB chip features short-circuit protection, and the entire device is encapsulated in a compact 14-pin package, saving valuable board space while providing multiple amplification units. This makes the LS404CB not only a powerful amplifier solution but also a space-efficient one.

In summary, the LS404CB from STMicroelectronics is a versatile, low-noise quad operational amplifier that delivers high performance in a variety of applications. Whether you're working on professional audio equipment, precision instrumentation, or power-sensitive devices, the LS404CB offers a reliable and efficient solution for your amplification needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4462 $59.1234
17+ $6.9302 $117.8134
26+ $6.7137 $174.5562
36+ $6.4971 $233.8956
46+ $6.2806 $288.9076
62+ $5.6309 $349.1158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess