EN
  • EN
  • DE

LSM6DSOQTR

Part No LSM6DSOQTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description CONSUMER MEMS  /  Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Mfr STMicroelectronics
Series iNEMO
Package Tape & Reel
Sensor Type Accelerometer, Gyroscope, Temperature, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-VFLGA Module
Supplier Device Package 14-LGA (2.5x3)
Mounting SMD (SMT)
Base Product Number LSM6
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 497-LSM6DSOQDKR,497-LSM6DSOQTR,LSM6DSOQTR-ND,497-LSM6DSOQCT
Standard Package 5,000
Win Source Part Number 980469-LSM6DSOQTR
Ultra Librarian 3D Model Ultra Librarian LSM6DSOQTR CAD Model

Description

LSM6DSOQTR: A High-Precision Inertial Module from STMicroelectronics

The LSM6DSOQTR is a state-of-the-art inertial module that combines a 3D digital accelerometer and a 3D digital gyroscope in one compact package. Manufactured by STMicroelectronics, a leader in the semiconductor industry, this device is designed to deliver high performance, reliability, and versatility for a wide range of motion-sensing applications.

Key Features

  • Advanced Inertial Sensors: The LSM6DSOQTR features a 3-axis accelerometer and a 3-axis gyroscope with a full-scale acceleration range of ±2/±4/±8/±16 g and a gyroscope range of ±125/±250/±500/±1000/±2000 dps, providing precise measurements for both linear acceleration and angular rate.
  • High Resolution: With high-resolution outputs, the module ensures accurate motion tracking and is ideal for applications that require nuanced motion detection, such as gaming and virtual reality.
  • Embedded Functions: It includes several advanced embedded features such as a finite state machine, machine learning core, and advanced pedometer, step detector, and step counter algorithms, which offload computation from the main processor to reduce power consumption and provide real-time response.
  • Compact Design: The LSM6DSOQTR comes in a plastic land grid array (LGA) package that measures just 2.5 x 3 x 0.83 mm, making it perfect for space-constrained applications.
  • Power Efficiency: Designed for optimal power consumption, this module operates in various power modes, allowing designers to balance performance and battery life according to the needs of their application.
  • Communication: The device supports both I²C and SPI serial interfaces, providing flexibility in connecting with a variety of microcontrollers and processors.

Applications

The LSM6DSOQTR is suitable for a broad range of applications, including:

  • Smartphones, tablets, and wearable devices
  • Game and virtual reality controllers
  • Industrial IoT and robotics
  • Navigation systems and drones
  • Health and fitness trackers

With its robust feature set and high accuracy, the LSM6DSOQTR from STMicroelectronics is a top choice for developers and engineers seeking to integrate motion sensing capabilities into their next-generation devices.

You May Also Be Interested in

STMicroelectronics
CONSUMER MEMS / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6073
TDK InvenSense
AUTOMOTIVE QUALIFIED 6-AXIS INTE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $8.2273
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $9.9654
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Maxim Integrated
IMU ACCEL/GYRO 3-AXIS I2C 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C Output
Lowest to $22.1437
Kionix Inc.
ACCELEROMETER TRI-AXIS SELECT LG
Lowest to $1.6320
STMicroelectronics
INEMO INERTIAL MODULE: ALWAYS-ON / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9399
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LEAD / Accelerometer, Barometric Pressure, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Lowest to $4,753.7314
TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $16.6316

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4088 $51.1320
36+ $2.7969 $100.6884
56+ $2.7095 $151.7320
77+ $2.6221 $201.9017
99+ $2.5347 $250.9353
133+ $2.2725 $302.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,233 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess