EN
  • EN
  • DE

M24256-BMW6T

Part No M24256-BMW6T
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 304935-M24256-BMW6T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian M24256-BMW6T CAD Model

Description

STMicroelectronics M24256-BMW6T EEPROM

The M24256-BMW6T is a 256-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, renowned for its reliability and performance in a variety of applications. This high-density memory chip is designed to add flexible, non-volatile data storage to electronic devices and systems.

Key Features

  • Memory Size: 256 Kbits of EEPROM, offering ample storage for firmware parameters, device configuration, and small application data.
  • Interface: Two-wire I²C serial interface supports 400 kHz protocol, allowing for easy integration with most microcontrollers and processors.
  • Write Cycle Time: Fast write cycle times of 5 ms typical, enabling efficient data management and minimal delay in write operations.
  • Write Endurance: High endurance with 1 million write cycles per byte, ensuring long-term reliability and data integrity.
  • Data Retention: Guaranteed data retention of 40 years, making it suitable for applications where data must be preserved over extended periods.
  • Operating Voltage: Wide power supply range from 1.8 V to 5.5 V, compatible with various logic levels and suitable for battery-operated devices.
  • Package: The device comes in a compact SO8N package, ideal for space-constrained applications.

Applications

The M24256-BMW6T EEPROM is versatile and can be used across a diverse set of applications, including:

  • Industrial and medical equipment
  • Consumer electronics
  • Automotive systems
  • Portable devices
  • Smart metering

Quality and Support

STMicroelectronics ensures the highest quality for its products, and the M24256-BMW6T is no exception. Customers can expect robust support, including technical documentation, development tools, and software libraries to facilitate seamless integration and rapid development. The device is also backed by ST's commitment to product longevity, providing a stable supply for long-term production requirements.

You May Also Be Interested in

Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess