EN
  • EN
  • DE

LMX2430TM

Part No LMX2430TM
Manufacturer Texas Instruments
Description Dual High-Frequency Synthesizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202419-LMX2430TM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2430TM CAD Model

Description

The LMX2430TM from Texas Instruments is a highly integrated frequency synthesizer system that provides a high-performance solution for a variety of wireless applications, including mobile phones, WLAN, PDAs, and broadband data communications. This advanced device is designed to meet the stringent requirements of fast switching and low phase noise in wireless systems.

Key Features:

  • Dual PLL Structure: The LMX2430TM consists of two PLLs (Phase-Locked Loops), enabling it to generate both the local oscillator signal and the reference signal required for RF and IF sections in wireless communication devices.
  • High Frequency Range: It supports an extensive frequency range, with the VCO (Voltage-Controlled Oscillator) block operating from 1.2 GHz to 2.5 GHz, making it versatile for various frequency bands.
  • Low Phase Noise: Engineered for low phase noise performance, it ensures clean signal generation, which is crucial for maintaining signal integrity in communication systems.
  • Fast Lock Time: The device is capable of achieving fast lock times, thereby improving the overall responsiveness of the communication system.
  • Programmable Charge Pump Current: Users can program the charge pump current, allowing for precise control of the loop dynamics to match the system requirements.
  • Power Saving Mode: Includes a power-saving mode that reduces current consumption when the synthesizer is not in use, contributing to the energy efficiency of the overall system.
  • Serial Interface: Features a MICROWIRE compatible serial interface for programming the device, facilitating ease of integration into system designs.

Applications:

The LMX2430TM is ideal for use in:

  • Wireless LAN (WLAN) and WiMAX
  • Mobile Phones and Smartphones
  • Global Positioning Systems (GPS)
  • Wireless Broadband Data
  • Other RF Communication Systems

With its robust feature set and adaptability, the LMX2430TM is an excellent choice for designers looking to implement a reliable and efficient frequency synthesizer in their wireless communication products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8443 $53.8202
32+ $3.1543 $100.9376
50+ $3.0558 $152.7900
68+ $2.9572 $201.0896
88+ $2.8586 $251.5568
118+ $2.5629 $302.4222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,474 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess