The M24256WMW6TSOP52 is a robust and versatile EEPROM (Electrically Erasable Programmable Read-Only Memory) module from STMicroelectronics, designed for a wide range of data storage applications where low-power and reliable non-volatile memory is crucial. This particular EEPROM boasts a 256-Kbit capacity, providing ample space for firmware storage, configuration parameters, or any data that must be preserved across power cycles.
Key Features
- Memory Size: 256 Kbits of storage ensures adequate space for critical and supplementary data.
- Interface: The device utilizes an I2C serial interface, facilitating easy integration with a multitude of microcontroller architectures and allowing for a simple two-wire connection for communication.
- Package: Housed in a TSOP52 package, the M24256WMW6TSOP52 is designed for surface-mount technology, offering a compact footprint for space-constrained applications.
- Supply Voltage: It operates within a supply voltage range of 2.5V to 5.5V, making it compatible with both 3.3V and 5V systems and ensuring flexibility in various design schemas.
- Write Cycles: The EEPROM provides a high endurance of 1 million write cycles per each memory cell and a data retention of 40 years, guaranteeing long-term reliability for applications that require frequent data updates.
- Temperature Range: It is designed to operate over an industrial temperature range, making it suitable for harsh environments and demanding applications.
Applications
The M24256WMW6TSOP52 is ideal for use in a variety of applications, including but not limited to:
- Consumer Electronics
- Industrial Control Systems
- Medical Devices
- Automotive Systems
- Smart Metering
- Internet of Things (IoT) Devices
With its combination of high-density storage, low-power consumption, and robust performance, STMicroelectronics' M24256WMW6TSOP52 EEPROM is an excellent choice for designers looking to enhance their systems with reliable non-volatile memory solutions.