EN
  • EN
  • DE

M24256X-FCU6T/VF

Part No M24256X-FCU6T/VF
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 256KBIT I2C 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface I²C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.70x0.98)
Base Product Number M24256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371456-M24256X-FCU6T/VF
Ultra Librarian 3D Model Ultra Librarian M24256X-FCU6T/VF CAD Model

Description

The M24256X-FCU6T/VF is a high-performance 256-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) from the industry-leading semiconductor manufacturer, STMicroelectronics. This device is designed to add flexible, non-volatile data storage to a wide array of electronic applications, ranging from consumer electronics to industrial control systems.

Key Features

  • Memory Size: 256 Kbits of EEPROM, providing ample storage for configuration parameters, calibration data, user settings, and small application logs.
  • Interface: I²C serial interface, facilitating easy integration into most microcontroller-based systems with minimal pin count.
  • Speed: Fast I²C bus clock frequencies of up to 1 MHz, enabling quick data access and programming operations.
  • Voltage Range: Versatile power supply voltage compatibility, typically ranging from 1.8V to 5.5V, making it suitable for both low-power and standard applications.
  • Write Cycle Endurance: High endurance with 1 million write cycles, ensuring reliability and longevity of the device even with frequent data updates.
  • Data Retention: Guaranteed data retention of 40 years, providing long-term data storage without power.
  • Package: Available in an ultra-thin, small leadless package (UFDFPN8), which is ideal for space-constrained applications.

Applications

The M24256X-FCU6T/VF is suitable for a diverse set of applications, including:

  • Smart devices and IoT (Internet of Things)
  • Industrial and process control systems
  • Medical equipment
  • Automotive control units
  • Consumer electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M24256X-FCU6T/VF is no exception. It is manufactured to meet strict industry standards, ensuring high reliability and performance in the most demanding environments.

Environmental Compliance

This product is designed to be environmentally friendly and complies with RoHS (Restriction of Hazardous Substances) and WEEE (Waste Electrical and Electronic Equipment) directives, reflecting STMicroelectronics' dedication to sustainability.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7671 $53.6970
160+ $0.6294 $100.7040
250+ $0.6098 $152.4500
340+ $0.5901 $200.6340
440+ $0.5704 $250.9760
590+ $0.5114 $301.7260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess