EN
  • EN
  • DE

M24C02-WDW3TP/S

Part No M24C02-WDW3TP/S
Manufacturer STMicroelectronics
Description 16 Kbit, 8 Kbit, 4 Kbit, 2 Kbit and 1 Kbit serial I²C bus EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210014-M24C02-WDW3TP/S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24C02-WDW3TP/S CAD Model

Description

The M24C02-WDW3TP/S is a 2 Kbit serial EEPROM device from STMicroelectronics, designed for robust data storage and retrieval in a wide range of applications. This EEPROM (Electrically Erasable Programmable Read-Only Memory) is part of STMicroelectronics' M24C series, which is renowned for its reliability and efficiency in storing non-volatile data.

Key Features

  • Memory Size: The device offers a 2 Kbit storage capacity, which is organized as 256 x 8 bits. This makes it suitable for small-scale data storage requirements in various electronic devices.
  • Interface: It features a two-wire I2C serial interface, which supports a bidirectional data transfer protocol. This interface is widely used due to its simplicity and effectiveness in connecting multiple devices on the same bus.
  • Supply Voltage: The M24C02-WDW3TP/S operates within a supply voltage range of 2.5V to 5.5V, making it versatile for use in both low and standard voltage applications.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms (maximum), ensuring quick data storage and minimal delay in write operations.
  • Operating Temperature Range: The device is designed to operate in a wide temperature range from -40°C to +85°C, which assures stable performance across diverse environmental conditions.
  • Package: It comes in a TSSOP8 package, which is known for its compact footprint and suitability for space-constrained applications.
  • Endurance: The EEPROM offers a high write endurance, capable of 1 million write cycles, and a data retention period of 40 years, ensuring data integrity over an extended period.

Applications

The M24C02-WDW3TP/S is ideal for a variety of applications where small amounts of non-volatile memory are required. These include:

  • Personal electronics and wearable devices
  • Medical devices and healthcare equipment
  • Industrial automation and control systems
  • Automotive electronics
  • Smart cards and security systems

With its robust design and comprehensive feature set, the STMicroelectronics M24C02-WDW3TP/S EEPROM is an excellent choice for designers and engineers looking for a reliable and compact data storage solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7981 $57.9810
25+ $4.7574 $118.9350
38+ $4.6085 $175.1230
52+ $4.4606 $231.9512
67+ $4.3116 $288.8772
90+ $3.8658 $347.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess