EN
  • EN
  • DE

M24C08-BN6

Part No M24C08-BN6
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829046-M24C08-BN6
Ultra Librarian 3D Model Ultra Librarian M24C08-BN6 CAD Model

Description

STMicroelectronics M24C08-BN6 EEPROM

The M24C08-BN6 is a high-performance 8-Kbit serial I²C bus EEPROM (Electrically Erasable Programmable Read-Only Memory) from the reputable semiconductor manufacturer, STMicroelectronics. This device is designed for flexible, non-volatile data storage in a wide range of electronic applications, including consumer electronics, mobile devices, and computer peripherals.

With an organization of 1024 x 8 bits, the M24C08-BN6 allows for efficient data management and is accessible via a two-wire I²C serial interface, which supports a 400 kHz protocol. This interface enables easy integration into existing designs, providing a seamless way to expand memory capabilities without significant changes to the host system.

One of the key features of the M24C08-BN6 is its compatibility with a wide supply voltage range, typically from 2.5V to 5.5V. This flexibility ensures that the device can be used in various power environments, making it suitable for both battery-operated and powered devices. Additionally, the EEPROM offers a high write endurance, with the ability to withstand up to 1 million write cycles and a data retention period of over 40 years, ensuring reliability and longevity for critical data storage.

The M24C08-BN6 comes in a compact, surface-mountable SO8N package, which is ideal for space-constrained applications. Its small footprint allows designers to maintain a slim profile in their electronic designs while providing sufficient memory for configuration parameters, calibration data, or small application logs.

STMicroelectronics has equipped the M24C08-BN6 with a set of advanced features such as byte and page write (up to 16 bytes), random and sequential read modes, and a self-timed write cycle with auto-clear. These capabilities provide developers with a versatile tool for managing data effectively, while also simplifying the coding requirements for memory operations.

In summary, the M24C08-BN6 from STMicroelectronics is a robust, versatile EEPROM solution that offers reliable storage for a myriad of applications. Its ease of integration, durability, and wide voltage range make it an excellent choice for designers looking to enhance their products with additional memory.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess