EN
  • EN
  • DE

M24C08-WMN6TP/W

Part No M24C08-WMN6TP/W
Manufacturer STMicroelectronics
Description 16Kbit, 8Kbit, 4Kbit, 2Kbit and 1Kbit Serial I2C Bus EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210030-M24C08-WMN6TP/W
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24C08-WMN6TP/W CAD Model

Description

Product Overview: M24C08-WMN6TP/W by STMicroelectronics

The M24C08-WMN6TP/W is a robust, high-performance 8-Kbit serial I²C bus EEPROM (Electrically Erasable Programmable Read-Only Memory) from the reputable semiconductor manufacturer, STMicroelectronics. This memory device is designed for advanced data storage solutions, providing a flexible and reliable way to store configuration settings, calibration data, and various user-specific information.

Key Features

  • Memory Size: The device boasts an 8-Kbit capacity, organized as 1024 bytes of 8 bits each, which is suitable for a wide range of applications.
  • Interface: It utilizes the standard I²C compatible two-wire serial interface, which supports 400 kHz protocol for fast data transfer.
  • Write Cycle Time: Fast write cycle times of 5 ms max, with byte and page write (up to 16 bytes) modes, enhance the efficiency of data management.
  • Operating Voltage Range: The M24C08-WMN6TP/W operates across a wide voltage range of 2.5V to 5.5V, making it versatile for various power environments.
  • Temperature Range: This EEPROM is designed to perform reliably in a broad temperature range from -40°C to +85°C, ensuring stability in diverse operating conditions.

Package and Durability

The device comes in a compact SO-8 package, which is a surface-mountable form factor that optimizes board space. Its robust design ensures a high endurance of 1 million write cycles with a data retention period of 40 years, offering a durable and long-lasting data storage solution.

Applications

Due to its small size and significant storage capability, the M24C08-WMN6TP/W is ideal for use in a variety of applications. These include, but are not limited to, personal electronics, industrial control systems, medical devices, and automotive electronics where reliable and persistent data storage is crucial.

Conclusion

The M24C08-WMN6TP/W from STMicroelectronics is an excellent choice for designers and engineers looking for a compact, reliable, and high-performance EEPROM. Its compatibility with the I²C bus interface and wide voltage and temperature ranges make it suitable for a multitude of electronic applications, ensuring data integrity and device functionality in even the most demanding situations.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2737 $58.8455
515+ $0.2252 $115.9780
795+ $0.2183 $173.5485
1,095+ $0.2114 $231.4830
1,415+ $0.2044 $289.2260
1,900+ $0.1825 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess