EN
  • EN
  • DE

M24C32-DRMN3TP

Part No M24C32-DRMN3TP
Manufacturer STMicroelectronics
Catalog Memory
Description Automotive 32-Kbit serial IC bus EEPROM with 1 MHz clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210036-M24C32-DRMN3TP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24C32-DRMN3TP CAD Model

Description

STMicroelectronics M24C32-DRMN3TP EEPROM

The M24C32-DRMN3TP is a 32-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) product from STMicroelectronics, renowned for its reliability and performance in a wide array of applications. This EEPROM device offers a flexible and robust storage solution for various data storage requirements.

Constructed with an advanced 32-Kbit EEPROM, the M24C32-DRMN3TP allows for data byte-wise programming and the entire memory can be erased and reprogrammed as needed, providing a versatile and efficient way to store configuration settings, calibration data, or any other type of non-volatile data.

Key Features:

  • Memory Size: The device offers a substantial 32-Kbit storage capacity, which is organized as 4,096 x 8 bits, suitable for storing large configurations or multiple data sets.
  • Interface: It utilizes an I²C serial interface, supporting over 1 million write cycles and a data retention period of 40 years, ensuring long-term data integrity.
  • Speed: The EEPROM operates at a clock frequency of 400 kHz (Fast-mode), ensuring quick data access and programming speeds, which is essential for high-performance applications.
  • Supply Voltage: It operates within a supply voltage range of 2.5V to 5.5V, making it compatible with a variety of logic levels and suitable for use in both industrial and consumer applications.
  • Package: The M24C32-DRMN3TP comes in an 8-pin SO N package, which is known for its compact size and suitability for space-constrained applications.
  • Temperature Range: This device is designed to operate over a wide temperature range from -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

With its robust design and comprehensive feature set, the M24C32-DRMN3TP from STMicroelectronics is an excellent choice for designers who require a dependable and flexible non-volatile memory solution. Whether it's for industrial control systems, consumer electronics, or automotive applications, this EEPROM device delivers the performance and endurance needed for today's demanding data storage requirements.

For detailed specifications, application notes, and additional resources, visit the STMicroelectronics official website or contact their support team for technical assistance.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8066 $62.4528
19+ $6.4056 $121.7064
28+ $6.2047 $173.7316
39+ $6.0048 $234.1872
50+ $5.8050 $290.2500
67+ $5.2044 $348.6948
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess