EN
  • EN
  • DE

M24C64-FCS6TP

Part No M24C64-FCS6TP
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829051-M24C64-FCS6TP
Ultra Librarian 3D Model Ultra Librarian M24C64-FCS6TP CAD Model

Description

STMicroelectronics M24C64-FCS6TP EEPROM

The M24C64-FCS6TP is a high-performance 64-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) product from STMicroelectronics, designed to deliver a flexible and reliable data storage solution for a wide range of applications. This EEPROM device is part of the M24Cxx series and utilizes the I²C serial interface, ensuring easy integration into various systems that require non-volatile memory storage.

Key Features

  • Memory Size: The M24C64-FCS6TP offers a substantial 64-Kbit storage capacity, which is organized as 8,192 x 8 bits. This size is suitable for applications that require storage for configuration parameters, calibration data, or small application code.
  • Communication Interface: It utilizes the standard I²C two-wire serial interface, supporting up to 400 kHz (Fast-mode) and 1 MHz (Fast-mode Plus) clock frequencies, making it compatible with a wide range of microcontrollers and processors.
  • Operating Voltage Range: The device is designed to operate within a voltage range of 2.5V to 5.5V, accommodating various system power requirements and ensuring flexibility in different application environments.
  • Write Cycle Time: It features a byte and page write time of 5 ms, enabling efficient data handling and fast write operations.
  • Endurance and Data Retention: The EEPROM is rated for 1 million write cycles, with a data retention period of over 40 years, ensuring the reliability and longevity of stored information.
  • Package: The device is available in the TSSOP8 package, which is known for its small footprint and suitability for space-constrained applications.

Applications

The M24C64-FCS6TP is versatile and can be used in a variety of applications, including:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive applications
  • Smart cards

STMicroelectronics' commitment to quality and performance is evident in the M24C64-FCS6TP EEPROM, making it an excellent choice for designers and engineers looking for a reliable non-volatile memory solution. Its wide operating voltage range, significant endurance, and compatibility with standard communication protocols ensure that it can meet the needs of complex and demanding applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5509 $57.8445
260+ $0.4516 $117.4160
400+ $0.4377 $175.0800
545+ $0.4239 $231.0255
705+ $0.4100 $289.0500
945+ $0.3673 $347.0985
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess