EN
  • EN
  • DE

LTC2914IGN-1#TRPBF

Part No LTC2914IGN-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Part Number Series LTC2914
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807586-LTC2914IGN-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2914IGN-1#TRPBF CAD Model

Description

LTC2914IGN-1#TRPBF - Voltage Monitor with Adjustable Hysteresis

The LTC2914IGN-1#TRPBF is a precision quad voltage monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of electronic systems. This component is engineered to monitor up to four voltage rails and is suitable for a wide range of applications including system monitoring, microprocessor supervision, and power supply monitoring.

Key Features:

  • Quad Input Voltage Monitoring: The LTC2914IGN-1#TRPBF can monitor four different voltage inputs simultaneously, making it an efficient solution for systems with multiple supply voltages.
  • Adjustable Hysteresis: This device allows for adjustable hysteresis on the reset output, providing designers with the flexibility to set the threshold levels according to the specific needs of their application.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various supply voltages for diverse applications.
  • Low Power Consumption: It is designed for energy efficiency, which helps in reducing the overall power consumption of the system it is monitoring.
  • Flexible Reset Timeout: The LTC2914IGN-1#TRPBF offers an adjustable reset timeout period, allowing users to customize the delay before the system reset is asserted.

Applications:

  • Automotive systems
  • Industrial controls
  • Medical equipment
  • Telecommunications
  • Portable and battery-powered devices

The LTC2914IGN-1#TRPBF comes in a 16-lead SSOP package and is characterized for operation from -40°C to 85°C temperature range, making it suitable for industrial environments. The device's precise monitoring capabilities ensure that all system voltage rails are kept within their specified limits, thereby enhancing system reliability.

With its robust feature set and the reputation of Linear Technology for high-quality, reliable components, the LTC2914IGN-1#TRPBF is an excellent choice for designers looking to incorporate a versatile and dependable voltage monitoring solution into their electronic systems.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7859 $62.3577
6+ $17.0551 $102.3306
10+ $16.5221 $165.2210
13+ $15.9891 $207.8583
17+ $15.4562 $262.7554
22+ $13.8573 $304.8606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess