EN
  • EN
  • DE

MAX2321

Part No MAX2321
Manufacturer Maxim Integrated
Description Adjustable, High-Linearity, SiGe Dual-Band LNA/Mixer ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212680-MAX2321
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2321 CAD Model

Description

Introducing the MAX2321 from Maxim Integrated

The MAX2321 is a high-performance, integrated intermediate-frequency (IF) receiver designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This versatile component is engineered to cater to the demanding requirements of the wireless communication industry, particularly in applications such as cellular phones, wireless local loop (WLL), and other advanced wireless systems.

Key Features and Benefits

  • Dual-Conversion Architecture: The MAX2321 utilizes a dual-conversion downconverter architecture, which ensures exceptional signal processing and enhances overall system performance.
  • High Integration: This device integrates two mixers, two LO buffers, an IF amplifier, and a VCO, all within a single compact package. This level of integration simplifies design, reduces board space, and lowers the overall system cost.
  • Low Noise Figure: With a low noise figure, the MAX2321 ensures excellent sensitivity, making it ideal for receiving weak signals without compromising the quality of the signal.
  • Variable Gain Control: The integrated IF amplifier provides variable gain control, which allows for optimal signal level adjustment, ensuring consistent performance across various signal conditions.
  • Flexible Power Supply: The device operates over a wide power supply range, accommodating different system power requirements and enhancing its compatibility with various circuit designs.

Applications

The MAX2321 is perfectly suited for a variety of wireless communication applications, including:

  • Cellular Phones
  • Wireless Local Loop Systems
  • PCS and GSM Systems
  • General IF Receiver Applications in the RF spectrum

Maxim Integrated's commitment to quality and innovation is reflected in the MAX2321, which offers designers a reliable and efficient solution for IF signal processing. With its robust feature set and high level of integration, the MAX2321 stands out as a superior choice for engineers looking to enhance their wireless communication systems.

For detailed specifications, application notes, and further information, visit Maxim Integrated's official website or contact their support team.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4308 $58.1580
330+ $0.3534 $116.6220
510+ $0.3430 $174.9300
700+ $0.3315 $232.0500
905+ $0.3199 $289.5095
1,205+ $0.2876 $346.5580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess