EN
  • EN
  • DE

M24C64-WMN3TP/P

Part No M24C64-WMN3TP/P
Manufacturer STMicroelectronics
Description EEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V Automotive 8-Pin SO N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13
Reference case SOP-8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 732284-M24C64-WMN3TP/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M24C64-W
Introduction Date December 22, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M24C64-WMN3TP/P CAD Model

Description

STMicroelectronics M24C64-WMN3TP/P EEPROM

The M24C64-WMN3TP/P is a 64-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by STMicroelectronics. This memory device is designed for flexible, non-volatile storage applications with a robust design that ensures data integrity and reliability for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: 64-Kbit capacity offers ample space for configuration parameters, setup data, or small application storage needs.
  • Interface: The I²C serial bus interface ensures simple integration with most microcontrollers, providing an efficient communication protocol for data exchange.
  • Write Cycle Time: Fast write cycle times enable quick updates to stored data, enhancing the performance of applications that require frequent data changes.
  • Operating Voltage Range: A wide operating voltage range of 2.5V to 5.5V allows for compatibility with various system designs and power supplies.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for demanding environments and applications.
  • Package: The EEPROM is available in a compact SO8N package, which is ideal for space-constrained applications.

Applications

The M24C64-WMN3TP/P EEPROM can be employed in a diverse set of applications, including:

  • Industrial and automation systems for storing calibration data or system configuration.
  • Automotive electronics for keeping track of user settings or vehicle parameters.
  • Consumer electronics such as mobile devices, where small form factor and data retention are crucial.
  • Communication systems requiring non-volatile memory for address books or configuration settings.

STMicroelectronics' commitment to quality ensures that the M24C64-WMN3TP/P EEPROM is a reliable choice for designers who need a memory solution that is both durable and easy to use. The device's compatibility with the I²C bus interface, coupled with its wide voltage and temperature ranges, makes it an adaptable component for a multitude of applications that require non-volatile memory storage.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,287 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess