STMicroelectronics M24C64S-FCU6T EEPROM
The M24C64S-FCU6T is a 64-Kbit serial EEPROM device from STMicroelectronics that is designed to provide flexible, non-volatile data storage. This integrated circuit utilizes I²C communication protocol, making it an excellent choice for a wide range of applications where efficient data storage and retrieval are essential.
Key Features
- Memory Size: The device offers a 64-Kbit storage capacity, which translates to 8 KB of data storage, suitable for storing configuration settings, calibration data, or small application logs.
- Serial Interface: It operates over a two-wire I²C serial interface, which is widely supported and simplifies integration into existing systems, allowing for easy communication with microcontrollers and other digital systems.
- Write Cycle Endurance: The EEPROM is rated for a high endurance of 1 million write cycles, ensuring data reliability and the longevity of the device.
- Data Retention: It boasts a long data retention period of 40 years, meaning that the data stored within the device will remain intact for decades without the need for external power.
- Operating Voltage Range: The device is designed to operate within a voltage range of 2.5V to 5.5V, making it versatile for various low-power and standard applications.
- Package: The M24C64S-FCU6T comes in an ultra-thin, small chip-scale package, which is ideal for space-constrained applications.
- Temperature Range: It is operational across a wide temperature range from -40°C to +85°C, ensuring reliability in harsh environmental conditions.
Applications
The M24C64S-FCU6T EEPROM is suitable for a broad array of applications, including but not limited to:
- Consumer electronics
- Industrial automation
- Automotive systems
- Medical devices
- Smart metering
With its robust design and flexible features, the STMicroelectronics M24C64S-FCU6T EEPROM stands out as a reliable choice for designers and engineers looking to incorporate a dependable data storage solution in their electronic designs.