EN
  • EN
  • DE

M27C1001-12F6L

Part No M27C1001-12F6L
Manufacturer STMicroelectronics
Description Uvprom, 128KX8, 120NS, Cmos, CDIP32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1229301-M27C1001-12F6L
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C1001-12F6L CAD Model

Description

STMicroelectronics M27C1001-12F6L EEPROM

The M27C1001-12F6L is a high-speed 1 Mbit (128Kb x8) UV EPROM from the renowned semiconductor manufacturer, STMicroelectronics. This memory device operates with a 12.5V programming voltage and offers a fast access time of 120 ns, making it suitable for high-performance microprocessor systems.

Designed with reliability and flexibility in mind, the M27C1001-12F6L is housed in a 32-lead, 0.6-inch wide, plastic DIP package, which is known for its durability and ease of integration into various circuit boards. This package type is denoted by the suffix 'F6' in the product code, while the 'L' indicates the device's compliance with RoHS standards, ensuring that it is manufactured with environmentally safe materials.

One of the key features of this UV EPROM is its ability to be erased and reprogrammed multiple times, which is accomplished by exposing the chip to ultraviolet light through the quartz window on top of the package. This erasure method allows for data flexibility and long-term reusability, making the M27C1001-12F6L an excellent choice for prototyping, development, and small-scale production environments.

The device supports a wide operating temperature range from -40°C to +85°C, guaranteeing stable performance under various environmental conditions. Furthermore, it incorporates a two-line control function to enhance device versatility: the Chip Enable (E) input controls the device's power-down feature, while the Output Enable (G) input gates the outputs onto the data bus during read operations.

STMicroelectronics ensures the highest quality of their products, and the M27C1001-12F6L is no exception. It undergoes rigorous testing and quality control procedures, ensuring that each unit meets the stringent requirements necessary for a wide array of applications including embedded systems, telecommunications, computing, and industrial electronics.

For engineers and designers looking for a reliable and versatile memory solution, the M27C1001-12F6L by STMicroelectronics presents an ideal choice that combines performance, durability, and environmental consciousness.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 203 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess