EN
  • EN
  • DE

M27C1001-90N1

Part No M27C1001-90N1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073501-M27C1001-90N1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C1001-90N1 CAD Model

Description

The M27C1001-90N1 is a high-performance 1 Mbit (128Kb x8) UV erasable and programmable read-only memory (EPROM) device from STMicroelectronics. This EPROM is specifically designed to offer a flexible and cost-effective solution for firmware storage and program memory in a wide range of applications. Its access time of 90ns makes it suitable for high-speed microprocessor systems where fast read operations are critical.

Key Features

  • Memory Size: 1 Mbit (128Kb x8)
  • Access Time: 90ns
  • Single 5V Power Supply: Ensures compatibility with standard digital circuitry and simplifies power design.
  • Programming Voltage: 12.75V ± 0.25V
  • UV Erasable: Offers reusability and flexibility with the ability to erase the entire chip using ultraviolet light for data sanitization or reprogramming.
  • Extended Temperature Range: Operating temperature from -40°C to +125°C, ideal for harsh environments.
  • Package Type: Available in a 32-pin Plastic Dual In-line Package (PDIP).
  • Low Power Consumption: Features standby and active modes to optimize power usage.
  • JEDEC Standard: Conforms to JEDEC standards for EPROM devices.

Applications

The M27C1001-90N1 can be utilized in a variety of applications that require reliable non-volatile memory storage. Some of these applications include:

  • Embedded systems
  • Microcontroller-based applications
  • Boot memory for personal computers and servers
  • Telecommunications
  • Industrial control systems
  • Automotive electronics
  • Medical devices

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The M27C1001-90N1 EPROM is manufactured with this commitment in mind, ensuring that it meets the rigorous demands of industrial and commercial applications. The device undergoes extensive testing and validation to ensure its performance under a wide range of conditions.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess