EN
  • EN
  • DE

M27C1024-10F6

Part No M27C1024-10F6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004624-M27C1024-10F6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C1024-10F6 CAD Model

Description

STMicroelectronics M27C1024-10F6 EPROM

The M27C1024-10F6 is a high-performance 1 Mbit (64Kb x16) UV erasable and programmable read-only memory (EPROM) device from STMicroelectronics. This EPROM is designed for applications requiring storage and retrieval of critical data and programs where fast and reliable access is necessary. The M27C1024-10F6 is particularly well-suited for use in embedded systems, microcontroller applications, and various electronics that require a dependable non-volatile memory solution.

Key Features

  • Memory Capacity: 1 Mbit of storage space, organized as 64K words of 16 bits each, providing ample room for complex programs and data sets.
  • Access Time: Fast access time of 100 ns, ensuring quick data retrieval for high-speed operations.
  • Programming Voltage: A single 12.5V power supply is required for programming, making the device easy to integrate into various system architectures.
  • UV Erasable: The stored data can be erased using ultraviolet light, allowing the device to be reused and reprogrammed as needed.
  • Package: The device comes in a 40-pin Ceramic Dual In-line Package (CDIP), ensuring robustness and reliability for industrial applications.
  • Temperature Range: It operates within a temperature range of -40°C to +125°C, making it suitable for use in harsh environmental conditions.

Applications

The versatility of the M27C1024-10F6 EPROM makes it ideal for a wide range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Telecommunication infrastructure
  • High-end consumer electronics

STMicroelectronics' commitment to quality ensures that the M27C1024-10F6 EPROM meets the rigorous demands of modern electronic applications, providing a reliable and flexible solution for storing critical data where endurance and performance are paramount.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess