EN
  • EN
  • DE

M27C4001-15F6

Part No M27C4001-15F6
Manufacturer STMicroelectronics
Catalog EPROM
Description 4 Mbit (512Kb x 8) UV EPROM and OTP EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305217-M27C4001-15F6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C4001-15F6 CAD Model

Description

The M27C4001-15F6 is a high-speed 4 Megabit (4Mb) EPROM from the industry-leading semiconductor manufacturer, STMicroelectronics. This device offers a vast storage capacity for firmware or application code, which is essential for embedded systems, microcontroller-based applications, and various electronics that require reliable non-volatile memory storage.

With an access time of 150ns, the M27C4001-15F6 ensures swift data retrieval, making it an excellent choice for performance-critical applications. Its organization is 512K x 8 bits, which allows for efficient memory management and easy interfacing with the majority of 8-bit microprocessors. The EPROM operates within a single 5V power supply, which is typical for standard digital circuits, thereby simplifying power management within the system.

The device is packaged in a 32-pin Ceramic Dual In-line Package (CDIP), which provides robust protection against environmental factors and enhances durability. This package is well-suited for high-reliability applications and can be used in harsh operating conditions. Additionally, the M27C4001-15F6 features a transparent lid that allows the user to expose the chip to ultraviolet (UV) light for erasing the data, enabling reuse and reprogramming of the EPROM.

STMicroelectronics has designed the M27C4001-15F6 with programmable chip enable and output enable controls, which contribute to lower power consumption and prevent inadvertent data corruption during power transitions. The device also supports a high programming voltage range, which is necessary for reliable data writing operations.

In summary, the M27C4001-15F6 from STMicroelectronics is a versatile and reliable EPROM that is well-suited for a wide range of applications where data integrity and durability are paramount. Its fast access time, large memory capacity, and robust packaging make it a preferred choice for designers and engineers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 2MBIT 120NS 32CDIP
Lowest to $9.7932
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
Microchip Technology
IC EPROM 256K PARALLEL 28DIP
Lowest to $7.3309
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 200ns 28-Pin CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Need more? Email Us
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $7.2280
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
Amd
EPROM UV 1M-bit 128K x 8 200ns 32-Pin CDIP
Lowest to $6.6616
Macronix
8M-BIT [1M x8] CMOS EPROM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0827 $65.4135
11+ $10.7346 $118.0806
17+ $10.3996 $176.7932
23+ $10.0635 $231.4605
30+ $9.7286 $291.8580
40+ $8.7214 $348.8560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess