EN
  • EN
  • DE

AT27C010-55JI

Part No AT27C010-55JI
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 1MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Access Time 55 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT27C010
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B2
HTSUS 8542.32.0061
Win Source Part Number 565340-AT27C010-55JI
Ultra Librarian 3D Model Ultra Librarian AT27C010-55JI CAD Model

Description

Microchip Technology AT27C010-55JI EEPROM

The AT27C010-55JI is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit manufactured by Microchip Technology. This device offers a substantial 1 Megabit of memory, providing robust storage solutions for a variety of applications. Designed with reliability and efficiency in mind, the AT27C010-55JI is an ideal choice for those in need of non-volatile memory storage with fast access times and programming capabilities.

Key Features:

  • Memory Size: 1 Mbit (128K x 8)
  • Access Time: 55 ns, enabling quick data retrieval for high-speed operations.
  • Operating Voltage: Ranges from 4.5V to 5.5V, providing flexibility for various system voltage requirements.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Packaging: The device comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of mounting on printed circuit boards.
  • Low Power Consumption: Features low power consumption with typical standby and active currents, making it suitable for energy-sensitive applications.

Applications:

The AT27C010-55JI is versatile and can be used across a wide range of applications, including but not limited to:

  • Embedded systems
  • Microcontroller-based applications
  • Boot memory for computers and other digital systems
  • Storage for firmware or software that requires occasional updates
  • Industrial control systems
  • Telecommunication infrastructure

Programming and Erasure:

The EEPROM technology allows the AT27C010-55JI to be electrically erased and reprogrammed, which is invaluable for development cycles and product updates. Users can take advantage of in-system programming to update firmware or make changes to the stored data without removing the chip from its application environment.

With its combination of speed, reliability, and flexibility, the Microchip Technology AT27C010-55JI EEPROM stands out as a robust memory solution for a myriad of electronic designs and applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess