The M27C801-100F6X is a high-performance 8Mbit UV EPROM, engineered by STMicroelectronics, one of the leading names in semiconductor technology. This product is designed to offer a reliable and cost-effective solution for storing large amounts of data in a non-volatile format. With its extended storage capacity, it is an excellent choice for applications in embedded systems, automotive industries, and various other electronic devices requiring long-term data retention without power.
Key Features
- Memory Size: The device offers a substantial 8 Megabit of memory capacity, allowing for extensive data storage capabilities.
- Access Time: It provides a fast access time of 100ns, enabling quick data retrieval which is crucial for high-speed microprocessor systems.
- Programming Voltage: The programming of this EPROM is facilitated by a 12.5V ± 0.25V programming voltage, ensuring consistent programming across the device.
- Package: The M27C801-100F6X comes in a 32-lead, 0.600-inch wide, plastic DIP package, known for its durability and ease of handling.
- Temperature Range: This device operates within an extended temperature range, making it suitable for various environmental conditions.
- UV Erasable: The data stored in the EPROM can be erased with ultraviolet light, allowing for reuse and flexibility in data management.
- Single Supply Voltage: It operates on a single 5V supply voltage, simplifying the power design of the system it is integrated into.
Applications
The versatility of the M27C801-100F6X EPROM makes it ideal for a wide range of applications. These include, but are not limited to, advanced microprocessor-based systems, personal computers, telecommunications, gaming, and industrial control systems where long-term data storage is paramount.
Quality and Reliability
STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The M27C801-100F6X EPROM undergoes rigorous testing and quality control procedures to ensure it meets the stringent requirements for performance and durability expected by customers worldwide.