EN
  • EN
  • DE

M28F201-120K1

Part No M28F201-120K1
Manufacturer STMicroelectronics
Catalog Flash
Description Flash PLCC-32 256KX8 120NS Flash PLCC-32 256KX8 120NS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 120 ns
Mounting SMD (SMT)
Case / Package PLCC
Data Bus Width 8 b
Interface Parallel
Max Supply Voltage 5.5 V
Memory Size 256 kB
Memory Type FLASH, NOR
Min Supply Voltage 4.5 V
RoHS Non-Compliant
Win Source Part Number 1004553-M28F201-120K1
Categories Flash
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28F201-120K1 CAD Model

Description

Product Overview: M28F201-120K1 from STMicroelectronics

The M28F201-120K1 is a high-performance 2Mbit (256Kb x8) Flash memory device from STMicroelectronics, a leader in the semiconductor industry. This product is designed to offer a combination of fast access time and high data retention, making it suitable for a wide range of applications that require reliable and efficient non-volatile memory storage.

Key Features

  • Memory Size: The M28F201-120K1 offers a total storage capacity of 2 Megabits, organized as 256 Kilobytes by 8 bits, providing ample space for firmware storage, code shadowing, or data logging.
  • Access Time: With a fast access time of 120ns, this memory device ensures quick read operations, which is crucial for applications where speed is a determining factor.
  • Programming Voltage: The device operates with a programming voltage of 12.75V, which is typical for high-reliability Flash memories.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial applications that may be exposed to harsh environments.
  • Endurance: The M28F201-120K1 boasts a high endurance level, with the ability to withstand a significant number of program/erase cycles, which is essential for applications that require frequent data updates.

Applications

The versatility of the M28F201-120K1 allows it to be used in various applications, including but not limited to:

  • Embedded systems
  • Automotive electronics
  • Telecommunications
  • Industrial control systems
  • Medical devices

Reliability and Support

STMicroelectronics is known for its commitment to quality and reliability. The M28F201-120K1 is manufactured to meet the high standards expected of ST products, ensuring stable and reliable performance throughout its lifecycle. Additionally, ST provides comprehensive technical support and documentation, making it easier for designers and engineers to integrate this Flash memory into their projects.

In conclusion, the M28F201-120K1 from STMicroelectronics is a robust and reliable Flash memory solution that offers fast access times and high data retention, suitable for a multitude of advanced electronic applications.

You May Also Be Interested in

Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Intel
Contact for details
Lowest to $192.5004
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess